SemiNex Corporation 1350nm TO9 laser diode TO9-185

Description
This particular wavelength is engineered for targeted applications where precise tissue interaction is paramount, such as in selective photo thermolysis used in dermatological procedures. TO9 package offers superior performance in cost effective and small form-factor packaging options..
Description
This particular wavelength is engineered for targeted applications where precise tissue interaction is paramount, such as in selective photo thermolysis used in dermatological procedures. TO9 package offers superior performance in cost effective and small form-factor packaging options..

Suppliers

Company
Product
Description
Supplier Links
1350nm TO9 laser diode - TO9-185 - SemiNex Corporation
Danvers, MA, United States
1350nm TO9 laser diode
TO9-185
1350nm TO9 laser diode TO9-185
This particular wavelength is engineered for targeted applications where precise tissue interaction is paramount, such as in selective photo thermolysis used in dermatological procedures. TO9 package offers superior performance in cost effective and small form-factor packaging options..

This particular wavelength is engineered for targeted applications where precise tissue interaction is paramount, such as in selective photo thermolysis used in dermatological procedures. TO9 package offers superior performance in cost effective and small form-factor packaging options..

Supplier's Site

Technical Specifications

  SemiNex Corporation
Product Category Lasers
Product Number TO9-185
Product Name 1350nm TO9 laser diode
Laser Type Laser Diodes
Laser Output Pulsed
Wavelength Range 1360 nm (13600 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Laser Line Generator Module :Semi Uniform Laser Line Module - UHL5-XXP-658-55 - World Star Tech
Specs
Laser Type Laser Diode Modules
CDRH Classification Depends on Power
Wavelength Range 658 nm (6580 Å)
View Details