SemiNex Corporation 1550nm Triple Junction TO9 laser diode TO9-267

Description
The integration of TO9 laser diodes in Time-of-Flight (ToF) applications for automotive purposes offers significant benefits due to their efficiency, reliability, and precision. TO9 laser diodes are utilized in ToF systems to measure distances, speed, and spatial relationships of objects by emitting a laser pulse towards a target and calculating the time it takes for the reflected light to return. This technology plays a crucial role in enhancing automotive safety, navigation, and autonomous driving features.
Description
The integration of TO9 laser diodes in Time-of-Flight (ToF) applications for automotive purposes offers significant benefits due to their efficiency, reliability, and precision. TO9 laser diodes are utilized in ToF systems to measure distances, speed, and spatial relationships of objects by emitting a laser pulse towards a target and calculating the time it takes for the reflected light to return. This technology plays a crucial role in enhancing automotive safety, navigation, and autonomous driving features.

Suppliers

Company
Product
Description
Supplier Links
1550nm Triple Junction TO9 laser diode - TO9-267 - SemiNex Corporation
Danvers, MA, United States
1550nm Triple Junction TO9 laser diode
TO9-267
1550nm Triple Junction TO9 laser diode TO9-267
The integration of TO9 laser diodes in Time-of-Flight (ToF) applications for automotive purposes offers significant benefits due to their efficiency, reliability, and precision. TO9 laser diodes are utilized in ToF systems to measure distances, speed, and spatial relationships of objects by emitting a laser pulse towards a target and calculating the time it takes for the reflected light to return. This technology plays a crucial role in enhancing automotive safety, navigation, and autonomous driving features.

The integration of TO9 laser diodes in Time-of-Flight (ToF) applications for automotive purposes offers significant benefits due to their efficiency, reliability, and precision. TO9 laser diodes are utilized in ToF systems to measure distances, speed, and spatial relationships of objects by emitting a laser pulse towards a target and calculating the time it takes for the reflected light to return. This technology plays a crucial role in enhancing automotive safety, navigation, and autonomous driving features.

Supplier's Site

Technical Specifications

  SemiNex Corporation
Product Category Lasers
Product Number TO9-267
Product Name 1550nm Triple Junction TO9 laser diode
Laser Type Laser Diodes
Laser Output Pulsed
Wavelength Range 1550 nm (15500 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Cross Laser Module : UCL Series Visible Bright Green Laser - UCL5-3.5G-520-25 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Green
CDRH Classification Class II; Class II
View Details
DFB Laser, Butterfly Package, 1550 nm, 50 mW, CW - LDB-DFB-1550-50CW - Newport MKS
Specs
Wavelength Range 1550 nm (15500 Å)
Laser Power 50 milliwatts
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
Pulsed laser diodes (PLD) - L11854-307-55 - Hamamatsu Photonics Europe
Specs
Laser Type Laser Diodes
Laser Output Pulsed
Wavelength Range 895 to 915 nm (8950 to 9150 Å)
View Details
 - 2133613 - RS Components, Ltd.
RS Components, Ltd.
Specs
Laser Output Continuous
Laser Wavelength Red
CDRH Classification 3R
View Details