SemiNex Corporation 1470nm 4-PIN laser diode 4PN-104

Description
4-PIN structure allows for efficient heat dissipation, which enhances the diode's stability and longevity under continuous operation. The inclusion of a photodiode within the same package enables real-time monitoring and feedback control of the laser output, ensuring consistent performance and improved safety. It's compact form factor facilitates integration into various optical systems, making it versatile for a wide range of applications.
Description
4-PIN structure allows for efficient heat dissipation, which enhances the diode's stability and longevity under continuous operation. The inclusion of a photodiode within the same package enables real-time monitoring and feedback control of the laser output, ensuring consistent performance and improved safety. It's compact form factor facilitates integration into various optical systems, making it versatile for a wide range of applications.

Suppliers

Company
Product
Description
Supplier Links
1470nm 4-PIN laser diode - 4PN-104 - SemiNex Corporation
Danvers, MA, United States
1470nm 4-PIN laser diode
4PN-104
1470nm 4-PIN laser diode 4PN-104
4-PIN structure allows for efficient heat dissipation, which enhances the diode's stability and longevity under continuous operation. The inclusion of a photodiode within the same package enables real-time monitoring and feedback control of the laser output, ensuring consistent performance and improved safety. It's compact form factor facilitates integration into various optical systems, making it versatile for a wide range of applications.

4-PIN structure allows for efficient heat dissipation, which enhances the diode's stability and longevity under continuous operation. The inclusion of a photodiode within the same package enables real-time monitoring and feedback control of the laser output, ensuring consistent performance and improved safety. It's compact form factor facilitates integration into various optical systems, making it versatile for a wide range of applications.

Supplier's Site

Technical Specifications

  SemiNex Corporation
Product Category Lasers
Product Number 4PN-104
Product Name 1470nm 4-PIN laser diode
Laser Type Laser Diodes
Laser Output Continuous
Wavelength Range 1480 nm (14800 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Epilog Fusion Pro 24 Laser - Fiber and CO2 Engraving and Cutting Laser Machines 24 inches - Epilog Laser Corp.
Specs
Laser Type Carbon Dioxide Lasers; Fiber Lasers
CDRH Classification Class II
Laser Power 60000 to 100000 milliwatts
View Details
Ushio Laser Diodes - HL6714G-A - World Star Tech
Specs
Laser Type Laser Diodes
Features Polarized Output
Wavelength Range 670 nm (6700 Å)
View Details
Laser Diode & Light Fiber for LTT - LASER DIODE SPL-PL90 A - Infineon Technologies AG
Specs
Laser Type Laser Diodes
View Details