SemiNex Corporation 1310nm C-Mount laser diode C-130

Description
C-mount laser diodes provide several benefits for medical applications, including high power output, efficient heat dissipation, compactness, durability, versatility, and potential cost savings.
Description
C-mount laser diodes provide several benefits for medical applications, including high power output, efficient heat dissipation, compactness, durability, versatility, and potential cost savings.

Suppliers

Company
Product
Description
Supplier Links
1310nm C-Mount laser diode - C-130 - SemiNex Corporation
Danvers, MA, United States
1310nm C-Mount laser diode
C-130
1310nm C-Mount laser diode C-130
C-mount laser diodes provide several benefits for medical applications, including high power output, efficient heat dissipation, compactness, durability, versatility, and potential cost savings.

C-mount laser diodes provide several benefits for medical applications, including high power output, efficient heat dissipation, compactness, durability, versatility, and potential cost savings.

Supplier's Site

Technical Specifications

  SemiNex Corporation
Product Category Lasers
Product Number C-130
Product Name 1310nm C-Mount laser diode
Laser Type Laser Diodes
Laser Output Continuous
Wavelength Range 1320 nm (13200 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Epilog Fusion Pro 48 Laser - Fiber and CO2 Engraving and Cutting Laser Machines 48 inches - Epilog Laser Corp.
Specs
Laser Type Carbon Dioxide Lasers; Fiber Lasers
CDRH Classification Class II
Laser Power 80000 to 200000 milliwatts
View Details
Laser Line Generators : FLL Series - FLL5-1P-635 - World Star Tech
Specs
Laser Type Laser Diodes
CDRH Classification Class II; Class II
Wavelength Range 635 nm (6350 Å)
View Details
CW quantum cascade lasers - L12006-1631H-C - Hamamatsu Photonics Europe
Specs
Wavelength Range 6130 nm (61300 Å)
Laser Power 20 milliwatts
View Details