SemiNex Corporation 1550nm TO56 laser diode TO56-102

Description
SemiNex's high pulsed power TO56 products offer superior performance in cost effective and small form-factor packaging options.
Description
SemiNex's high pulsed power TO56 products offer superior performance in cost effective and small form-factor packaging options.

Suppliers

Company
Product
Description
Supplier Links
1550nm TO56 laser diode - TO56-102 - SemiNex Corporation
Danvers, MA, United States
1550nm TO56 laser diode
TO56-102
1550nm TO56 laser diode TO56-102
SemiNex's high pulsed power TO56 products offer superior performance in cost effective and small form-factor packaging options.

SemiNex's high pulsed power TO56 products offer superior performance in cost effective and small form-factor packaging options.

Supplier's Site

Technical Specifications

  SemiNex Corporation
Product Category Lasers
Product Number TO56-102
Product Name 1550nm TO56 laser diode
Laser Type Laser Diodes
Laser Output Pulsed
Wavelength Range 1550 nm (15500 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Epilog Fusion Pro 48 Laser - Fiber and CO2 Engraving and Cutting Laser Machines 48 inches - Epilog Laser Corp.
Specs
Laser Type Carbon Dioxide Lasers; Fiber Lasers
CDRH Classification Class II
Laser Power 80000 to 200000 milliwatts
View Details
Red Laser Modules: UT-Series Red Laser diode modules - UT5-10G-635 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Red
CDRH Classification Class IIIb; ClassIIIB
View Details
Pulsed laser diodes (PLD) - L11348-307-05 - Hamamatsu Photonics Europe
Specs
Laser Type Laser Diodes
Laser Output Pulsed
Wavelength Range 860 to 880 nm (8600 to 8800 Å)
View Details