SemiNex Corporation 1350nm C-Mount laser diode C-124

Description
C-mount laser diodes provide several benefits for medical applications, including high power output, efficient heat dissipation, compactness, durability, versatility, and potential cost savings.
Description
C-mount laser diodes provide several benefits for medical applications, including high power output, efficient heat dissipation, compactness, durability, versatility, and potential cost savings.

Suppliers

Company
Product
Description
Supplier Links
1350nm C-Mount laser diode - C-124 - SemiNex Corporation
Danvers, MA, United States
1350nm C-Mount laser diode
C-124
1350nm C-Mount laser diode C-124
C-mount laser diodes provide several benefits for medical applications, including high power output, efficient heat dissipation, compactness, durability, versatility, and potential cost savings.

C-mount laser diodes provide several benefits for medical applications, including high power output, efficient heat dissipation, compactness, durability, versatility, and potential cost savings.

Supplier's Site

Technical Specifications

  SemiNex Corporation
Product Category Lasers
Product Number C-124
Product Name 1350nm C-Mount laser diode
Laser Type Laser Diodes
Laser Output Continuous
Wavelength Range 1375 nm (13750 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Epilog Fusion Ascent 12 Laser Machine - Fiber and CO2 Engraving and Cutting Laser Machines 12 inches - Epilog Laser Corp.
Specs
Laser Type Carbon Dioxide Lasers; Fiber Lasers
CDRH Classification Class II
Wavelength Range 1065 to 10600 nm (10650 to 106000 Å)
View Details
Ushio Laser Diodes - HL65241DG - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Red
Features Polarized Output
View Details
 - 6973522 - RS Components, Ltd.
RS Components, Ltd.
Specs
Laser Type Alignment Lasers
Laser Wavelength Green
CDRH Classification 3R
View Details