SemiNex Corporation 1550nm Chip on Carrier laser diode COC-265

Description
Chip on Carrier(CoC) laser diodes use a specialized mounting technique that allows for improved heat dissipation and higher power output. This results in better overall performance, reliability, and lifespan of the diode.
Description
Chip on Carrier(CoC) laser diodes use a specialized mounting technique that allows for improved heat dissipation and higher power output. This results in better overall performance, reliability, and lifespan of the diode.

Suppliers

Company
Product
Description
Supplier Links
1550nm Chip on Carrier laser diode - COC-265 - SemiNex Corporation
Danvers, MA, United States
1550nm Chip on Carrier laser diode
COC-265
1550nm Chip on Carrier laser diode COC-265
Chip on Carrier(CoC) laser diodes use a specialized mounting technique that allows for improved heat dissipation and higher power output. This results in better overall performance, reliability, and lifespan of the diode.

Chip on Carrier(CoC) laser diodes use a specialized mounting technique that allows for improved heat dissipation and higher power output. This results in better overall performance, reliability, and lifespan of the diode.

Supplier's Site

Technical Specifications

  SemiNex Corporation
Product Category Lasers
Product Number COC-265
Product Name 1550nm Chip on Carrier laser diode
Laser Type Laser Diodes
Laser Output Pulsed
Wavelength Range 1550 nm (15500 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Ushio Laser Diodes - HL8341MG-A - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Infrared
Features Polarized Output
View Details
HeNe Laser, Green, 543 nm, 1.5 mW, 500:1 Polarization, CE - N-LGP-393 - Newport MKS
Specs
CDRH Classification Class IIIa
Wavelength Range 544 nm (5435 Å)
Laser Power 1.5 milliwatts
View Details