SemiNex Corporation 1550nm C-Mount laser diode C-116

Description
C-mount laser diodes provide several benefits for medical applications, including high power output, efficient heat dissipation, compactness, durability, versatility, and potential cost savings.
Description
C-mount laser diodes provide several benefits for medical applications, including high power output, efficient heat dissipation, compactness, durability, versatility, and potential cost savings.

Suppliers

Company
Product
Description
Supplier Links
1550nm C-Mount laser diode - C-116 - SemiNex Corporation
Danvers, MA, United States
1550nm C-Mount laser diode
C-116
1550nm C-Mount laser diode C-116
C-mount laser diodes provide several benefits for medical applications, including high power output, efficient heat dissipation, compactness, durability, versatility, and potential cost savings.

C-mount laser diodes provide several benefits for medical applications, including high power output, efficient heat dissipation, compactness, durability, versatility, and potential cost savings.

Supplier's Site

Technical Specifications

  SemiNex Corporation
Product Category Lasers
Product Number C-116
Product Name 1550nm C-Mount laser diode
Laser Type Laser Diodes
Laser Output Continuous
Wavelength Range 1565 nm (15650 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Laser Diode & Light Fiber for LTT - LASER DIODE SPL-PL90 A - Infineon Technologies AG
Specs
Laser Type Laser Diodes
View Details
Blue Violet Laser Module : HP-Series Blue Violet Laser Module - HP Series Blue - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Violet; Blue
Wavelength Range 450 nm (4500 Å)
View Details
Laser Diode, TO-56, 660 nm, 13 W Peak - TO56-116-116 - Newport MKS
Specs
Wavelength Range 1470 nm (14700 Å)
Laser Power 13000 milliwatts
Operating Temperature -40 to 60 C (-40 to 140 F)
View Details