- Trained on our vast library of engineering resources.

SemiNex Corporation 19 Emitter Laser Diode Bar BAR-229

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
19 Emitter Laser Diode Bar - BAR-229 - SemiNex Corporation
Danvers, MA, United States
19 Emitter Laser Diode Bar
BAR-229
19 Emitter Laser Diode Bar BAR-229
Wavelength: 1470 nm Aperture: 95 um Mode: Multi Mode Junction: Single Cavity Length: 2500 µm SemiNex’s High Power Multimode Laser Bars are available at standard wavelengths in the 12xx to 19xx nm region. Production bars have a cavity length of 2.5 or 1.5 mm with 19 emitters and a 500 um pitch. These high power InP laser bars perform best when properly mounted using Indium solder. SemiNex delivers the highest available power at infrared wavelengths between 12xx and 19xx nm. When necessary we will further optimize the design of our InP laser chips to meet our customers’ specific optical and electrical performance needs. Diodes, bars and packages are tested to meet customer and market performance demands. Typical results and packaging options are shown. Contact SemiNex for additional details or to discuss your specific requirements. Applications Medical Laser OEM LiDAR Free Space Communications DPSS Pump Source Military / Aerospace Features High Power Multi-Mode Laser Bars Up to 25 Watts CW power 13xx to 16xx Wavelengths Available High Dynamic Range High Efficiency 19 Emitters Standard
  • Wavelength: 1470 nm
  • Aperture: 95 um
  • Mode: Multi Mode
  • Junction: Single
  • Cavity Length: 2500 µm

SemiNex’s High Power Multimode Laser Bars are available at standard wavelengths in the 12xx to 19xx nm region. Production bars have a cavity length of 2.5 or 1.5 mm with 19 emitters and a 500 um pitch. These high power InP laser bars perform best when properly mounted using Indium solder.

SemiNex delivers the highest available power at infrared wavelengths between 12xx and 19xx nm. When necessary we will further optimize the design of our InP laser chips to meet our customers’ specific optical and electrical performance needs. Diodes, bars and packages are tested to meet customer and market performance demands. Typical results and packaging options are shown. Contact SemiNex for additional details or to discuss your specific requirements.
Applications

  • Medical Laser OEM
  • LiDAR
  • Free Space Communications
  • DPSS Pump Source
  • Military / Aerospace Features
  • High Power Multi-Mode Laser Bars
  • Up to 25 Watts CW power
  • 13xx to 16xx Wavelengths Available
  • High Dynamic Range
  • High Efficiency
  • 19 Emitters Standard
Supplier's Site Datasheet

Technical Specifications

  SemiNex Corporation
Product Category Lasers
Product Number BAR-229
Product Name 19 Emitter Laser Diode Bar
Laser Type Laser Diodes
Laser Output Continuous
Laser Wavelength Infrared
Wavelength Range 1470 nm (14700 Å)
Unlock Full Specs
to access all available technical data

Similar Products

C-Mount with SemiNex Laser Diode - C-116-134 - SemiNex Corporation
Specs
Laser Type Laser Diodes
Laser Output Continuous
Laser Wavelength Infrared
View Details
Laser Engine – P Package - LEP-101-145 - SemiNex Corporation
Specs
Laser Type Laser Diodes
Laser Output Continuous
Laser Wavelength Infrared
View Details
14-Pin Butterfly Single-Mode Laser Diode - 14BF-101 - SemiNex Corporation
Specs
Laser Type Laser Diodes
Laser Output Continuous
Laser Wavelength Infrared
View Details
4-Pin Fiber Coupled Laser Diode - 4PN-116 - SemiNex Corporation
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Output Continuous
Laser Wavelength Infrared
View Details