Wavelength: 1550 nm Aperture: 95 um Mode: Multi Mode Junction: Single Lens Matched f=7.7mm
SemiNex’s Laser Engines features a high power SemiNex laser diode chip mounted in a convenient low cost package. These lasers are offered in the 14xx nm wavelength range which is ideal for medical and other applications needing absorption at the water peak. Other wavelengths such as 15xx are also standard. The lasers feature a built in lens for fast axis columniation or a lens to match the slow and fast axis divergence. The Q design includes a fan for forced convection cooling and the P design features a large copper block for heat absorption. Custom wavelengths and lens configurations are available upon request.This product includes a lens with f=7.7mm to match the divergence of the fast axist divergence to that of the slow axis divergence.
SemiNex delivers the highest available power at infrared wavelengths between 12xx and 19xx nm. When necessary we will further optimize the design of our InP laser chips to meet our customers’ specific optical and electrical performance needs. Diodes, bars and packages are tested to meet customer and market performance demands. Typical results and packaging options are shown. Contact SemiNex for additional details or to discuss your specific requirements.This product includes a lens with f=7.7mm to match the divergence of the fast axist divergence to that of the slow axis divergence. Applications
OEM Medical
Consumer Medical
LiDAR
Range Finding
Research and Development
Military / Aerospace Features
Cost effective
High Output Power
High Dynamic Range
High Efficiency
Standard Low Cost Package
“P” and “Q” Packages Available
Designed for Volume Applications
Lens Matching f=7.7mm
- Wavelength: 1550 nm
- Aperture: 95 um
- Mode: Multi Mode
- Junction: Single
- Lens Matched f=7.7mm
SemiNex’s Laser Engines features a high power SemiNex laser diode chip mounted in a convenient low cost package. These lasers are offered in the 14xx nm wavelength range which is ideal for medical and other applications needing absorption at the water peak. Other wavelengths such as 15xx are also standard. The lasers feature a built in lens for fast axis columniation or a lens to match the slow and fast axis divergence. The Q design includes a fan for forced convection cooling and the P design features a large copper block for heat absorption. Custom wavelengths and lens configurations are available upon request.This product includes a lens with f=7.7mm to match the divergence of the fast axist divergence to that of the slow axis divergence.
SemiNex delivers the highest available power at infrared wavelengths between 12xx and 19xx nm. When necessary we will further optimize the design of our InP laser chips to meet our customers’ specific optical and electrical performance needs. Diodes, bars and packages are tested to meet customer and market performance demands. Typical results and packaging options are shown. Contact SemiNex for additional details or to discuss your specific requirements.This product includes a lens with f=7.7mm to match the divergence of the fast axist divergence to that of the slow axis divergence.
Applications
- OEM Medical
- Consumer Medical
- LiDAR
- Range Finding
- Research and Development
- Military / Aerospace Features
- Cost effective
- High Output Power
- High Dynamic Range
- High Efficiency
- Standard Low Cost Package
- “P” and “Q” Packages Available
- Designed for Volume Applications
- Lens Matching f=7.7mm