SemiNex Corporation 1450nm C-Mount laser diode C-128

Description
C-mount laser diodes provide several benefits for medical applications, including high power output, efficient heat dissipation, compactness, durability, versatility, and potential cost savings.
Description
C-mount laser diodes provide several benefits for medical applications, including high power output, efficient heat dissipation, compactness, durability, versatility, and potential cost savings.

Suppliers

Company
Product
Description
Supplier Links
1450nm C-Mount laser diode - C-128 - SemiNex Corporation
Danvers, MA, United States
1450nm C-Mount laser diode
C-128
1450nm C-Mount laser diode C-128
C-mount laser diodes provide several benefits for medical applications, including high power output, efficient heat dissipation, compactness, durability, versatility, and potential cost savings.

C-mount laser diodes provide several benefits for medical applications, including high power output, efficient heat dissipation, compactness, durability, versatility, and potential cost savings.

Supplier's Site

Technical Specifications

  SemiNex Corporation
Product Category Lasers
Product Number C-128
Product Name 1450nm C-Mount laser diode
Laser Type Laser Diodes
Laser Output Continuous
Wavelength Range 1450 nm (14500 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Epilog Fusion Pro 36 Laser - Fiber and CO2 Engraving and Cutting Laser Machines 36 inches - Epilog Laser Corp.
Specs
Laser Type Carbon Dioxide Lasers; Fiber Lasers
CDRH Classification Class II
Laser Power 60000 to 200000 milliwatts
View Details
Infrared Laser Diode Module : UH-Series Infrared Laser Diode - UH5-100G-830 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Infrared
CDRH Classification Class IIIb; Class IIIB
View Details