SemiNex Corporation 1450nm TO9 laser diode TO9-181

Description
This particular wavelength is engineered for targeted applications where precise tissue interaction is paramount, such as in selective photo thermolysis used in dermatological procedures. TO9 package offers superior performance in cost effective and small form-factor packaging options..
Description
This particular wavelength is engineered for targeted applications where precise tissue interaction is paramount, such as in selective photo thermolysis used in dermatological procedures. TO9 package offers superior performance in cost effective and small form-factor packaging options..

Suppliers

Company
Product
Description
Supplier Links
1450nm TO9 laser diode - TO9-181 - SemiNex Corporation
Danvers, MA, United States
1450nm TO9 laser diode
TO9-181
1450nm TO9 laser diode TO9-181
This particular wavelength is engineered for targeted applications where precise tissue interaction is paramount, such as in selective photo thermolysis used in dermatological procedures. TO9 package offers superior performance in cost effective and small form-factor packaging options..

This particular wavelength is engineered for targeted applications where precise tissue interaction is paramount, such as in selective photo thermolysis used in dermatological procedures. TO9 package offers superior performance in cost effective and small form-factor packaging options..

Supplier's Site

Technical Specifications

  SemiNex Corporation
Product Category Lasers
Product Number TO9-181
Product Name 1450nm TO9 laser diode
Laser Type Laser Diodes
Laser Output Pulsed
Wavelength Range 1450 nm (14500 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Epilog Fusion Pro 48 Laser - Fiber and CO2 Engraving and Cutting Laser Machines 48 inches - Epilog Laser Corp.
Specs
Laser Type Carbon Dioxide Lasers; Fiber Lasers
CDRH Classification Class II
Laser Power 80000 to 200000 milliwatts
View Details
Ushio Laser Diodes - HL85023MG - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Infrared
Features Polarized Output
View Details
Laser Diodes, Modules - 448-LASERDISPLPL90AHPSA1-ND - DigiKey
Specs
Wavelength Range 905 nm (9050 Å)
View Details
2 suppliers
CW quantum cascade lasers - L12006-1631H-E - Hamamatsu Photonics Europe
Specs
Wavelength Range 6130 nm (61300 Å)
Laser Power 20 milliwatts
View Details