SemiNex Corporation 1450nm B-Mount laser diode B-104

Description
Our B-mount packaged laser diodes stand at the forefront of medical technology, delivering unrivaled power to a myriad of clinical applications.
Description
Our B-mount packaged laser diodes stand at the forefront of medical technology, delivering unrivaled power to a myriad of clinical applications.

Suppliers

Company
Product
Description
Supplier Links
1450nm B-Mount laser diode - B-104 - SemiNex Corporation
Danvers, MA, United States
1450nm B-Mount laser diode
B-104
1450nm B-Mount laser diode B-104
Our B-mount packaged laser diodes stand at the forefront of medical technology, delivering unrivaled power to a myriad of clinical applications.

Our B-mount packaged laser diodes stand at the forefront of medical technology, delivering unrivaled power to a myriad of clinical applications.

Supplier's Site

Technical Specifications

  SemiNex Corporation
Product Category Lasers
Product Number B-104
Product Name 1450nm B-Mount laser diode
Laser Type Laser Diodes
Laser Output Continuous
Wavelength Range 1450 nm (14500 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Epilog Fusion Pro 48 Laser - Fiber and CO2 Engraving and Cutting Laser Machines 48 inches - Epilog Laser Corp.
Specs
Laser Type Carbon Dioxide Lasers; Fiber Lasers
CDRH Classification Class II
Laser Power 80000 to 200000 milliwatts
View Details
Infrared Laser Diode Module : UH-Series Infrared Laser Diode - UH5-30G-730 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Infrared
CDRH Classification Class IIIb; Class IIIB
View Details
Pulsed laser diodes (PLD) - L11348-307-05 - Hamamatsu Photonics Europe
Specs
Laser Type Laser Diodes
Laser Output Pulsed
Wavelength Range 860 to 880 nm (8600 to 8800 Å)
View Details