SemiNex Corporation 1625nm B-Mount laser diode B-146

Description
Defense - Laser Rangefinder & Target Illumination / 1625nm B-Mount laser diode
Description
Defense - Laser Rangefinder & Target Illumination / 1625nm B-Mount laser diode

Suppliers

Company
Product
Description
Supplier Links
1625nm B-Mount laser diode - B-146 - SemiNex Corporation
Danvers, MA, United States
1625nm B-Mount laser diode
B-146
1625nm B-Mount laser diode B-146
Defense - Laser Rangefinder & Target Illumination / 1625nm B-Mount laser diode

Defense - Laser Rangefinder & Target Illumination / 1625nm B-Mount laser diode

Supplier's Site

Technical Specifications

  SemiNex Corporation
Product Category Lasers
Product Number B-146
Product Name 1625nm B-Mount laser diode
Laser Type Laser Diodes
Laser Output Continuous
Wavelength Range 1625 nm (16250 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Epilog Fusion Edge 24 - CO2 Engraving and Cutting Laser Machine -24x24 inch - Epilog Laser Corp.
Specs
Laser Type Carbon Dioxide Lasers
Laser Wavelength Invisible
CDRH Classification Class II
View Details
Osram Laser Diodes - PLT3 520FB - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Green
Features Polarized Output
View Details
Laser Diode & Light Fiber for LTT - LASER DIODE SPL-PL90 A - Infineon Technologies AG
Specs
Laser Type Laser Diodes
View Details
Pulsed laser diodes (PLD) - L11348-307-05 - Hamamatsu Photonics Europe
Specs
Laser Type Laser Diodes
Laser Output Pulsed
Wavelength Range 860 to 880 nm (8600 to 8800 Å)
View Details