SemiNex Corporation 1550nm TO56 laser diode TO56-104

Description
SemiNex's high pulsed power TO56 products offer superior performance in cost effective and small form-factor packaging options.
Description
SemiNex's high pulsed power TO56 products offer superior performance in cost effective and small form-factor packaging options.

Suppliers

Company
Product
Description
Supplier Links
1550nm TO56 laser diode - TO56-104 - SemiNex Corporation
Danvers, MA, United States
1550nm TO56 laser diode
TO56-104
1550nm TO56 laser diode TO56-104
SemiNex's high pulsed power TO56 products offer superior performance in cost effective and small form-factor packaging options.

SemiNex's high pulsed power TO56 products offer superior performance in cost effective and small form-factor packaging options.

Supplier's Site

Technical Specifications

  SemiNex Corporation
Product Category Lasers
Product Number TO56-104
Product Name 1550nm TO56 laser diode
Laser Type Laser Diodes
Laser Output Pulsed
Wavelength Range 1550 nm (15500 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Epilog Fusion Edge 36 - CO2 Engraving and Cutting Laser Machine -36x24 inch - Epilog Laser Corp.
Specs
Laser Type Carbon Dioxide Lasers
Laser Wavelength Invisible
CDRH Classification Class II
View Details
Ushio Laser Diodes - HL6359MG - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Red
Features Polarized Output
View Details
CW laser diodes (CWLD) - L9277-42 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Laser Type Laser Diodes
Wavelength Range 820 to 840 nm (8200 to 8400 Å)
Operating Voltage 2 volts
View Details