SemiNex Corporation 1550nm TO9F laser diode TO9F-104

Description
SemiNex's high pulsed power single mode 1550nm TO9F fiber products offer superior performance in cost effective and small form-factor packaging options.
Description
SemiNex's high pulsed power single mode 1550nm TO9F fiber products offer superior performance in cost effective and small form-factor packaging options.

Suppliers

Company
Product
Description
Supplier Links
1550nm TO9F laser diode - TO9F-104 - SemiNex Corporation
Danvers, MA, United States
1550nm TO9F laser diode
TO9F-104
1550nm TO9F laser diode TO9F-104
SemiNex's high pulsed power single mode 1550nm TO9F fiber products offer superior performance in cost effective and small form-factor packaging options.

SemiNex's high pulsed power single mode 1550nm TO9F fiber products offer superior performance in cost effective and small form-factor packaging options.

Supplier's Site

Technical Specifications

  SemiNex Corporation
Product Category Lasers
Product Number TO9F-104
Product Name 1550nm TO9F laser diode
Laser Type Laser Diodes
Laser Output Continuous
Wavelength Range 1565 nm (15650 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Ushio Laser Diodes - HL63142DG - World Star Tech
Specs
Laser Type Alignment Lasers; Laser Diodes; Laser Diode Modules
Laser Wavelength Red
Features Polarized Output
View Details
 - Epilog Fusion Ascent 24 Laser Machine - Fiber and CO2 Engraving and Cutting Laser Machines 24 inches - Epilog Laser Corp.
Specs
Laser Type Carbon Dioxide Lasers; Fiber Lasers
CDRH Classification Class II
Wavelength Range 1065 to 10600 nm (10650 to 106000 Å)
View Details