SemiNex Corporation 1550nm TO56 laser diode TO56-103

Description
SemiNex's high pulsed power TO56 products offer superior performance in cost effective and small form-factor packaging options.
Description
SemiNex's high pulsed power TO56 products offer superior performance in cost effective and small form-factor packaging options.

Suppliers

Company
Product
Description
Supplier Links
1550nm TO56 laser diode - TO56-103 - SemiNex Corporation
Danvers, MA, United States
1550nm TO56 laser diode
TO56-103
1550nm TO56 laser diode TO56-103
SemiNex's high pulsed power TO56 products offer superior performance in cost effective and small form-factor packaging options.

SemiNex's high pulsed power TO56 products offer superior performance in cost effective and small form-factor packaging options.

Supplier's Site

Technical Specifications

  SemiNex Corporation
Product Category Lasers
Product Number TO56-103
Product Name 1550nm TO56 laser diode
Laser Type Laser Diodes
Laser Output Pulsed
Wavelength Range 1550 nm (15500 Å)
Unlock Full Specs
to access all available technical data

Similar Products

 - Epilog Fusion Ascent 24 Laser Machine - Fiber and CO2 Engraving and Cutting Laser Machines 24 inches - Epilog Laser Corp.
Specs
Laser Type Carbon Dioxide Lasers; Fiber Lasers
CDRH Classification Class II
Wavelength Range 1065 to 10600 nm (10650 to 106000 Å)
View Details
Laser Diode & Light Fiber for LTT - LASER DIODE SPL-PL90 A - Infineon Technologies AG
Specs
Laser Type Laser Diodes
View Details
Ushio Laser Diodes - HL40211MG - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Violet
Features Polarized Output
View Details