SemiNex Corporation 1550nm TO9 laser diode TO9-133

Description
SemiNex's high power TO9 products offer superior performance in cost effective and small form-factor packaging options.
Description
SemiNex's high power TO9 products offer superior performance in cost effective and small form-factor packaging options.

Suppliers

Company
Product
Description
Supplier Links
1550nm TO9 laser diode - TO9-133 - SemiNex Corporation
Danvers, MA, United States
1550nm TO9 laser diode
TO9-133
1550nm TO9 laser diode TO9-133
SemiNex's high power TO9 products offer superior performance in cost effective and small form-factor packaging options.

SemiNex's high power TO9 products offer superior performance in cost effective and small form-factor packaging options.

Supplier's Site

Technical Specifications

  SemiNex Corporation
Product Category Lasers
Product Number TO9-133
Product Name 1550nm TO9 laser diode
Laser Type Laser Diodes
Laser Output Pulsed
Wavelength Range 1525 nm (15250 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Epilog Fusion Ascent 12 Laser Machine - Fiber and CO2 Engraving and Cutting Laser Machines 12 inches - Epilog Laser Corp.
Specs
Laser Type Carbon Dioxide Lasers; Fiber Lasers
CDRH Classification Class II
Wavelength Range 1065 to 10600 nm (10650 to 106000 Å)
View Details
II-VI Laser Diodes - LU96Z***-7* - World Star Tech
Specs
Laser Type Laser Diodes
Features Polarized Output
Wavelength Range 974 to 976 nm (9740 to 9760 Å)
View Details