SemiNex Corporation 1470nm C-Mount laser diode C-106

Description
C-mount packaged laser diodes with a 1470nm wavelength stand at the forefront of laser technology in the medical field, providing a blend of high optical power, precision, and robustness essential for modern healthcare. These diodes deliver the intense laser energy required for advanced surgical and therapeutic procedures, offering deep tissue penetration and precise ablation capabilities. The fine-tuned control afforded by these devices ensures tailoring of treatments to individual patient profiles, maximizing therapeutic efficacy while minimizing side effects.
Description
C-mount packaged laser diodes with a 1470nm wavelength stand at the forefront of laser technology in the medical field, providing a blend of high optical power, precision, and robustness essential for modern healthcare. These diodes deliver the intense laser energy required for advanced surgical and therapeutic procedures, offering deep tissue penetration and precise ablation capabilities. The fine-tuned control afforded by these devices ensures tailoring of treatments to individual patient profiles, maximizing therapeutic efficacy while minimizing side effects.

Suppliers

Company
Product
Description
Supplier Links
1470nm C-Mount laser diode - C-106 - SemiNex Corporation
Danvers, MA, United States
1470nm C-Mount laser diode
C-106
1470nm C-Mount laser diode C-106
C-mount packaged laser diodes with a 1470nm wavelength stand at the forefront of laser technology in the medical field, providing a blend of high optical power, precision, and robustness essential for modern healthcare. These diodes deliver the intense laser energy required for advanced surgical and therapeutic procedures, offering deep tissue penetration and precise ablation capabilities. The fine-tuned control afforded by these devices ensures tailoring of treatments to individual patient profiles, maximizing therapeutic efficacy while minimizing side effects.

C-mount packaged laser diodes with a 1470nm wavelength stand at the forefront of laser technology in the medical field, providing a blend of high optical power, precision, and robustness essential for modern healthcare. These diodes deliver the intense laser energy required for advanced surgical and therapeutic procedures, offering deep tissue penetration and precise ablation capabilities. The fine-tuned control afforded by these devices ensures tailoring of treatments to individual patient profiles, maximizing therapeutic efficacy while minimizing side effects.

Supplier's Site

Technical Specifications

  SemiNex Corporation
Product Category Lasers
Product Number C-106
Product Name 1470nm C-Mount laser diode
Laser Type Laser Diodes
Laser Output Continuous
Wavelength Range 1480 nm (14800 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Red Laser Modules: UH-Series Red Laser diode modules - UH5-50G-658 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Red
CDRH Classification Class IIIb; Class IIIB
View Details
CW laser diodes (CWLD) - L8763-42 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Laser Type Laser Diodes
Wavelength Range 798 to 810 nm (7980 to 8100 Å)
Operating Voltage 2 volts
View Details
HeNe Laser, Green, 543 nm, 1.5 mW, 500:1 Polarization, CE - N-LGP-393 - Newport MKS
Specs
CDRH Classification Class IIIa
Wavelength Range 544 nm (5435 Å)
Laser Power 1.5 milliwatts
View Details