SemiNex Corporation 1625nm C-Mount laser diode C-123

Description
Defense - Laser Rangefinder & Target Illumination / 1625nm C-Mount laser diode
Description
Defense - Laser Rangefinder & Target Illumination / 1625nm C-Mount laser diode

Suppliers

Company
Product
Description
Supplier Links
1625nm C-Mount laser diode - C-123 - SemiNex Corporation
Danvers, MA, United States
1625nm C-Mount laser diode
C-123
1625nm C-Mount laser diode C-123
Defense - Laser Rangefinder & Target Illumination / 1625nm C-Mount laser diode

Defense - Laser Rangefinder & Target Illumination / 1625nm C-Mount laser diode

Supplier's Site

Technical Specifications

  SemiNex Corporation
Product Category Lasers
Product Number C-123
Product Name 1625nm C-Mount laser diode
Laser Type Laser Diodes
Laser Output Continuous
Wavelength Range 1625 nm (16250 Å)
Unlock Full Specs
to access all available technical data

Similar Products

 - Epilog Fusion Ascent 24 Laser Machine - Fiber and CO2 Engraving and Cutting Laser Machines 24 inches - Epilog Laser Corp.
Specs
Laser Type Carbon Dioxide Lasers; Fiber Lasers
CDRH Classification Class II
Wavelength Range 1065 to 10600 nm (10650 to 106000 Å)
View Details
LASER LINE GENERATOR : ULL SERIES LINE LASER MODULE - ULL5-3.5G-670-** - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
CDRH Classification Depends on Fan Angle
Wavelength Range 670 nm (6700 Å)
View Details
Pulsed laser diodes (PLD) - L11649-120-04 - Hamamatsu Photonics Europe
Specs
Laser Type Laser Diodes
Laser Output Pulsed
Wavelength Range 860 to 880 nm (8600 to 8800 Å)
View Details