SemiNex Corporation 1550nm Chip on Carrier laser diode COC-105

Description
Chip on Carrier(CoC) laser diodes use a specialized mounting technique that allows for improved heat dissipation and higher power output. This results in better overall performance, reliability, and lifespan of the diode.
Description
Chip on Carrier(CoC) laser diodes use a specialized mounting technique that allows for improved heat dissipation and higher power output. This results in better overall performance, reliability, and lifespan of the diode.

Suppliers

Company
Product
Description
Supplier Links
1550nm Chip on Carrier laser diode - COC-105 - SemiNex Corporation
Danvers, MA, United States
1550nm Chip on Carrier laser diode
COC-105
1550nm Chip on Carrier laser diode COC-105
Chip on Carrier(CoC) laser diodes use a specialized mounting technique that allows for improved heat dissipation and higher power output. This results in better overall performance, reliability, and lifespan of the diode.

Chip on Carrier(CoC) laser diodes use a specialized mounting technique that allows for improved heat dissipation and higher power output. This results in better overall performance, reliability, and lifespan of the diode.

Supplier's Site

Technical Specifications

  SemiNex Corporation
Product Category Lasers
Product Number COC-105
Product Name 1550nm Chip on Carrier laser diode
Laser Type Laser Diodes
Laser Output Pulsed
Wavelength Range 1550 nm (15500 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Epilog Fusion Ascent 12 Laser Machine - Fiber and CO2 Engraving and Cutting Laser Machines 12 inches - Epilog Laser Corp.
Specs
Laser Type Carbon Dioxide Lasers; Fiber Lasers
CDRH Classification Class II
Wavelength Range 1065 to 10600 nm (10650 to 106000 Å)
View Details
Ushio Laser Diodes - HL65232DG - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Red
Features Polarized Output
View Details
CW quantum cascade lasers - L12004-2310H-C - Hamamatsu Photonics Europe
Specs
Wavelength Range 4330 nm (43300 Å)
Laser Power 20 milliwatts
View Details