SemiNex Corporation 1450nm 4-PIN laser diode 4PN-101

Description
4-PIN structure allows for efficient heat dissipation, which enhances the diode's stability and longevity under continuous operation. The inclusion of a photodiode within the same package enables real-time monitoring and feedback control of the laser output, ensuring consistent performance and improved safety. It's compact form factor facilitates integration into various optical systems, making it versatile for a wide range of applications.
Description
4-PIN structure allows for efficient heat dissipation, which enhances the diode's stability and longevity under continuous operation. The inclusion of a photodiode within the same package enables real-time monitoring and feedback control of the laser output, ensuring consistent performance and improved safety. It's compact form factor facilitates integration into various optical systems, making it versatile for a wide range of applications.

Suppliers

Company
Product
Description
Supplier Links
1450nm 4-PIN laser diode - 4PN-101 - SemiNex Corporation
Danvers, MA, United States
1450nm 4-PIN laser diode
4PN-101
1450nm 4-PIN laser diode 4PN-101
4-PIN structure allows for efficient heat dissipation, which enhances the diode's stability and longevity under continuous operation. The inclusion of a photodiode within the same package enables real-time monitoring and feedback control of the laser output, ensuring consistent performance and improved safety. It's compact form factor facilitates integration into various optical systems, making it versatile for a wide range of applications.

4-PIN structure allows for efficient heat dissipation, which enhances the diode's stability and longevity under continuous operation. The inclusion of a photodiode within the same package enables real-time monitoring and feedback control of the laser output, ensuring consistent performance and improved safety. It's compact form factor facilitates integration into various optical systems, making it versatile for a wide range of applications.

Supplier's Site

Technical Specifications

  SemiNex Corporation
Product Category Lasers
Product Number 4PN-101
Product Name 1450nm 4-PIN laser diode
Laser Type Laser Diodes
Laser Output Continuous
Wavelength Range 1460 nm (14600 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Epilog Fusion Edge 36 - CO2 Engraving and Cutting Laser Machine -36x24 inch - Epilog Laser Corp.
Specs
Laser Type Carbon Dioxide Lasers
Laser Wavelength Invisible
CDRH Classification Class II
View Details
Thermoelectrically Cooled Lasers: TECRL Series Red TEC Laser - TECRL-670 - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Red
Wavelength Range 670 nm (6700 Å)
View Details
CW laser diodes (CWLD) - L9277-42 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Laser Type Laser Diodes
Wavelength Range 820 to 840 nm (8200 to 8400 Å)
Operating Voltage 2 volts
View Details