SemiNex Corporation 1310nm C-Mount laser diode C-155

Description
C-mount laser diodes provide several benefits for medical applications, including high power output, efficient heat dissipation, compactness, durability, versatility, and potential cost savings.
Description
C-mount laser diodes provide several benefits for medical applications, including high power output, efficient heat dissipation, compactness, durability, versatility, and potential cost savings.

Suppliers

Company
Product
Description
Supplier Links
1310nm C-Mount laser diode - C-155 - SemiNex Corporation
Danvers, MA, United States
1310nm C-Mount laser diode
C-155
1310nm C-Mount laser diode C-155
C-mount laser diodes provide several benefits for medical applications, including high power output, efficient heat dissipation, compactness, durability, versatility, and potential cost savings.

C-mount laser diodes provide several benefits for medical applications, including high power output, efficient heat dissipation, compactness, durability, versatility, and potential cost savings.

Supplier's Site

Technical Specifications

  SemiNex Corporation
Product Category Lasers
Product Number C-155
Product Name 1310nm C-Mount laser diode
Laser Type Laser Diodes
Laser Output Continuous
Wavelength Range 1310 nm (13100 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Epilog Fusion Edge 12 Laser - CO2 Desktop Laser Engraver - 12x24 Inch - Epilog Laser Corp.
Specs
Laser Type Carbon Dioxide Lasers; Fiber Lasers
Laser Wavelength Invisible
CDRH Classification Class II
View Details
LASER LINE GENERATOR : UHL-SERIES LASER LINE GENERATOR - UHL5-20G-690-** - World Star Tech
Specs
Laser Type Laser Diodes
Wavelength Range 690 nm (6900 Å)
Laser Power 20 milliwatts
View Details
CW quantum cascade lasers - L12005-1900H-E - Hamamatsu Photonics Europe
Specs
Wavelength Range 5260 nm (52600 Å)
Laser Power 20 milliwatts
View Details