SemiNex Corporation 1470nm TO9 laser diode TO9-126

Description
SemiNex's high pulsed power TO9 products offer superior performance in cost effective and small form-factor packaging options.
Description
SemiNex's high pulsed power TO9 products offer superior performance in cost effective and small form-factor packaging options.

Suppliers

Company
Product
Description
Supplier Links
1470nm TO9 laser diode - TO9-126 - SemiNex Corporation
Danvers, MA, United States
1470nm TO9 laser diode
TO9-126
1470nm TO9 laser diode TO9-126
SemiNex's high pulsed power TO9 products offer superior performance in cost effective and small form-factor packaging options.

SemiNex's high pulsed power TO9 products offer superior performance in cost effective and small form-factor packaging options.

Supplier's Site

Technical Specifications

  SemiNex Corporation
Product Category Lasers
Product Number TO9-126
Product Name 1470nm TO9 laser diode
Laser Type Laser Diodes
Laser Output Continuous
Wavelength Range 1480 nm (14800 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Pulsed laser diodes (PLD) - L11854-307-55 - Hamamatsu Photonics Europe
Specs
Laser Type Laser Diodes
Laser Output Pulsed
Wavelength Range 895 to 915 nm (8950 to 9150 Å)
View Details
Epilog Fusion Pro 36 Laser - Fiber and CO2 Engraving and Cutting Laser Machines 36 inches - Epilog Laser Corp.
Specs
Laser Type Carbon Dioxide Lasers; Fiber Lasers
CDRH Classification Class II
Laser Power 60000 to 200000 milliwatts
View Details
CROSS LASER MODULES : UCH SERIES RED LASER - UCH5-10G-635-25 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Red
CDRH Classification Class II; Class II
View Details