SemiNex Corporation 1550nm TO9 laser diode TO9-116

Description
SemiNex's high power TO9 products offer superior performance in cost effective and small form-factor packaging options.
Description
SemiNex's high power TO9 products offer superior performance in cost effective and small form-factor packaging options.

Suppliers

Company
Product
Description
Supplier Links
1550nm TO9 laser diode - TO9-116 - SemiNex Corporation
Danvers, MA, United States
1550nm TO9 laser diode
TO9-116
1550nm TO9 laser diode TO9-116
SemiNex's high power TO9 products offer superior performance in cost effective and small form-factor packaging options.

SemiNex's high power TO9 products offer superior performance in cost effective and small form-factor packaging options.

Supplier's Site

Technical Specifications

  SemiNex Corporation
Product Category Lasers
Product Number TO9-116
Product Name 1550nm TO9 laser diode
Laser Type Laser Diodes
Laser Output Continuous
Wavelength Range 1575 nm (15750 Å)
Unlock Full Specs
to access all available technical data

Similar Products

CW quantum cascade lasers - L12004-2190H-E - Hamamatsu Photonics Europe
Specs
Wavelength Range 4570 nm (45700 Å)
Laser Power 20 milliwatts
View Details
Violet-Blue-Green Laser Line Module : HPL Series Laser Line Generator - HPL Series Violet Laser Line - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Violet; Blue; Green
Wavelength Range 405 nm (4050 Å)
View Details
 - 105170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Laser Type Alignment Lasers
Laser Wavelength Red; Modulating
CDRH Classification 3R
View Details