SemiNex Corporation 1940nm C-Mount laser diode C-156

Description
1940nm laser diodes can be used in a variety of medical procedures such as Neurosurgery, Tonsillectomies, Splenectomies, Varicose Veins, Dental, Auditory and in General Surgery. Our C-mount packaged 1940nm wavelength laser diodes stand at the forefront of medical technology, delivering unrivaled power to a myriad of clinical applications.
Description
1940nm laser diodes can be used in a variety of medical procedures such as Neurosurgery, Tonsillectomies, Splenectomies, Varicose Veins, Dental, Auditory and in General Surgery. Our C-mount packaged 1940nm wavelength laser diodes stand at the forefront of medical technology, delivering unrivaled power to a myriad of clinical applications.

Suppliers

Company
Product
Description
Supplier Links
1940nm C-Mount laser diode - C-156 - SemiNex Corporation
Danvers, MA, United States
1940nm C-Mount laser diode
C-156
1940nm C-Mount laser diode C-156
1940nm laser diodes can be used in a variety of medical procedures such as Neurosurgery, Tonsillectomies, Splenectomies, Varicose Veins, Dental, Auditory and in General Surgery. Our C-mount packaged 1940nm wavelength laser diodes stand at the forefront of medical technology, delivering unrivaled power to a myriad of clinical applications.

1940nm laser diodes can be used in a variety of medical procedures such as Neurosurgery, Tonsillectomies, Splenectomies, Varicose Veins, Dental, Auditory and in General Surgery. Our C-mount packaged 1940nm wavelength laser diodes stand at the forefront of medical technology, delivering unrivaled power to a myriad of clinical applications.

Supplier's Site

Technical Specifications

  SemiNex Corporation
Product Category Lasers
Product Number C-156
Product Name 1940nm C-Mount laser diode
Laser Type Laser Diodes
Laser Output Continuous
Wavelength Range 1940 nm (19400 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Epilog Fusion Pro 48 Laser - Fiber and CO2 Engraving and Cutting Laser Machines 48 inches - Epilog Laser Corp.
Specs
Laser Type Carbon Dioxide Lasers; Fiber Lasers
CDRH Classification Class II
Laser Power 80000 to 200000 milliwatts
View Details
LASER LINE GENERATOR : ULL SERIES LINE LASER MODULE - ULL5-0.4G-670-** - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
CDRH Classification Class I; Class 1 (IEC)
Wavelength Range 670 nm (6700 Å)
View Details