SemiNex Corporation 1550nm TO56m laser diode TO56m-302

Description
Defense - Laser Rangefinder & Target Illumination / 1550nm TO56m laser diode
Description
Defense - Laser Rangefinder & Target Illumination / 1550nm TO56m laser diode

Suppliers

Company
Product
Description
Supplier Links
1550nm TO56m laser diode - TO56m-302 - SemiNex Corporation
Danvers, MA, United States
1550nm TO56m laser diode
TO56m-302
1550nm TO56m laser diode TO56m-302
Defense - Laser Rangefinder & Target Illumination / 1550nm TO56m laser diode

Defense - Laser Rangefinder & Target Illumination / 1550nm TO56m laser diode

Supplier's Site

Technical Specifications

  SemiNex Corporation
Product Category Lasers
Product Number TO56m-302
Product Name 1550nm TO56m laser diode
Laser Type Laser Diodes
Laser Output Pulsed
Wavelength Range 1550 nm (15500 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Epilog Fusion Ascent 12 Laser Machine - Fiber and CO2 Engraving and Cutting Laser Machines 12 inches - Epilog Laser Corp.
Specs
Laser Type Carbon Dioxide Lasers; Fiber Lasers
CDRH Classification Class II
Wavelength Range 1065 to 10600 nm (10650 to 106000 Å)
View Details
CROSS LASER MODULES : UCH SERIES RED LASER - UCH5-7G-635-25 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Red
CDRH Classification Class II; Class II
View Details
CW quantum cascade lasers - L12006-1631H-E - Hamamatsu Photonics Europe
Specs
Wavelength Range 6130 nm (61300 Å)
Laser Power 20 milliwatts
View Details
 - 1271559 - RS Components, Ltd.
RS Components, Ltd.
Specs
Laser Wavelength Red; Modulating
CDRH Classification 3R
Wavelength Range 635 nm (6350 Å)
View Details