SemiNex Corporation 1350nm 4-Pin laser diode 4PN-117

Description
4-PIN structure allows for efficient heat dissipation, which enhances the diode's stability and longevity under continuous operation. The inclusion of a photodiode within the same package enables real-time monitoring and feedback control of the laser output, ensuring consistent performance and improved safety. It's compact form factor facilitates integration into various optical systems, making it versatile for a wide range of applications.
Description
4-PIN structure allows for efficient heat dissipation, which enhances the diode's stability and longevity under continuous operation. The inclusion of a photodiode within the same package enables real-time monitoring and feedback control of the laser output, ensuring consistent performance and improved safety. It's compact form factor facilitates integration into various optical systems, making it versatile for a wide range of applications.

Suppliers

Company
Product
Description
Supplier Links
1350nm 4-Pin laser diode - 4PN-117 - SemiNex Corporation
Danvers, MA, United States
1350nm 4-Pin laser diode
4PN-117
1350nm 4-Pin laser diode 4PN-117
4-PIN structure allows for efficient heat dissipation, which enhances the diode's stability and longevity under continuous operation. The inclusion of a photodiode within the same package enables real-time monitoring and feedback control of the laser output, ensuring consistent performance and improved safety. It's compact form factor facilitates integration into various optical systems, making it versatile for a wide range of applications.

4-PIN structure allows for efficient heat dissipation, which enhances the diode's stability and longevity under continuous operation. The inclusion of a photodiode within the same package enables real-time monitoring and feedback control of the laser output, ensuring consistent performance and improved safety. It's compact form factor facilitates integration into various optical systems, making it versatile for a wide range of applications.

Supplier's Site

Technical Specifications

  SemiNex Corporation
Product Category Lasers
Product Number 4PN-117
Product Name 1350nm 4-Pin laser diode
Laser Type Laser Diodes
Laser Output Continuous
Wavelength Range 1375 nm (13750 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Epilog Fusion Edge 12 Laser - CO2 Desktop Laser Engraver - 12x24 Inch - Epilog Laser Corp.
Specs
Laser Type Carbon Dioxide Lasers; Fiber Lasers
Laser Wavelength Invisible
CDRH Classification Class II
View Details
Thermoelectrically Cooled Lasers: TECRL Series Red TEC Laser - TECRL-635 - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Red
Wavelength Range 635 nm (6350 Å)
View Details
Pulsed laser diodes (PLD) - L11348-307-05 - Hamamatsu Photonics Europe
Specs
Laser Type Laser Diodes
Laser Output Pulsed
Wavelength Range 860 to 880 nm (8600 to 8800 Å)
View Details