SemiNex Corporation 1650nm C-Mount laser diode C-132

Description
Defense - Laser Rangefinder & Target Illumination / 1650nm C-Mount laser diode
Description
Defense - Laser Rangefinder & Target Illumination / 1650nm C-Mount laser diode

Suppliers

Company
Product
Description
Supplier Links
1650nm C-Mount laser diode - C-132 - SemiNex Corporation
Danvers, MA, United States
1650nm C-Mount laser diode
C-132
1650nm C-Mount laser diode C-132
Defense - Laser Rangefinder & Target Illumination / 1650nm C-Mount laser diode

Defense - Laser Rangefinder & Target Illumination / 1650nm C-Mount laser diode

Supplier's Site

Technical Specifications

  SemiNex Corporation
Product Category Lasers
Product Number C-132
Product Name 1650nm C-Mount laser diode
Laser Type Laser Diodes
Laser Output Continuous
Wavelength Range 1650 nm (16500 Å)
Unlock Full Specs
to access all available technical data

Similar Products

High-power laser diode bar modules - L14001-01 - Hamamatsu Photonics Europe
Specs
Laser Type Laser Diodes
View Details
Red Laser Modules: LQ-Series Red Laser diode modules - LQB-2S-650 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
CDRH Classification Class IIIA (CDRH)
Wavelength Range 650 nm (6500 Å)
View Details
 - 6973557 - RS Components, Ltd.
RS Components, Ltd.
Specs
Laser Type Alignment Lasers
Laser Wavelength Red; Flexible
CDRH Classification 3R
View Details