SemiNex Corporation 1470nm 4-PIN laser diode 4PN-134

Description
4-PIN structure allows for efficient heat dissipation, which enhances the diode's stability and longevity under continuous operation. The inclusion of a photodiode within the same package enables real-time monitoring and feedback control of the laser output, ensuring consistent performance and improved safety. It's compact form factor facilitates integration into various optical systems, making it versatile for a wide range of applications.
Description
4-PIN structure allows for efficient heat dissipation, which enhances the diode's stability and longevity under continuous operation. The inclusion of a photodiode within the same package enables real-time monitoring and feedback control of the laser output, ensuring consistent performance and improved safety. It's compact form factor facilitates integration into various optical systems, making it versatile for a wide range of applications.

Suppliers

Company
Product
Description
Supplier Links
1470nm 4-PIN laser diode - 4PN-134 - SemiNex Corporation
Danvers, MA, United States
1470nm 4-PIN laser diode
4PN-134
1470nm 4-PIN laser diode 4PN-134
4-PIN structure allows for efficient heat dissipation, which enhances the diode's stability and longevity under continuous operation. The inclusion of a photodiode within the same package enables real-time monitoring and feedback control of the laser output, ensuring consistent performance and improved safety. It's compact form factor facilitates integration into various optical systems, making it versatile for a wide range of applications.

4-PIN structure allows for efficient heat dissipation, which enhances the diode's stability and longevity under continuous operation. The inclusion of a photodiode within the same package enables real-time monitoring and feedback control of the laser output, ensuring consistent performance and improved safety. It's compact form factor facilitates integration into various optical systems, making it versatile for a wide range of applications.

Supplier's Site

Technical Specifications

  SemiNex Corporation
Product Category Lasers
Product Number 4PN-134
Product Name 1470nm 4-PIN laser diode
Laser Type Laser Diodes
Laser Output Continuous
Wavelength Range 1470 nm (14700 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Laser Line Generators : FLL Series - FLL5-3.5P-650 - World Star Tech
Specs
Laser Type Laser Diodes
CDRH Classification Depends on Fan Angle
Wavelength Range 650 nm (6500 Å)
View Details
CW quantum cascade lasers - L12007-1392H-C - Hamamatsu Photonics Europe
Specs
Wavelength Range 7180 nm (71800 Å)
Laser Power 20 milliwatts
View Details