SemiNex Corporation 1550nm Triple Junction TO56 laser diode TO56-264

Description
TO56 laser diodes offer significant advantages for Time-of-Flight (ToF) applications in the automotive industry, including high precision, compactness, energy efficiency, and robustness. These benefits align with the critical requirements of advanced driver-assistance systems (ADAS), autonomous vehicles, and other automotive technologies that rely on accurate and reliable real-time data to enhance vehicle safety, efficiency, and performance.
Description
TO56 laser diodes offer significant advantages for Time-of-Flight (ToF) applications in the automotive industry, including high precision, compactness, energy efficiency, and robustness. These benefits align with the critical requirements of advanced driver-assistance systems (ADAS), autonomous vehicles, and other automotive technologies that rely on accurate and reliable real-time data to enhance vehicle safety, efficiency, and performance.

Suppliers

Company
Product
Description
Supplier Links
1550nm Triple Junction TO56 laser diode - TO56-264 - SemiNex Corporation
Danvers, MA, United States
1550nm Triple Junction TO56 laser diode
TO56-264
1550nm Triple Junction TO56 laser diode TO56-264
TO56 laser diodes offer significant advantages for Time-of-Flight (ToF) applications in the automotive industry, including high precision, compactness, energy efficiency, and robustness. These benefits align with the critical requirements of advanced driver-assistance systems (ADAS), autonomous vehicles, and other automotive technologies that rely on accurate and reliable real-time data to enhance vehicle safety, efficiency, and performance.

TO56 laser diodes offer significant advantages for Time-of-Flight (ToF) applications in the automotive industry, including high precision, compactness, energy efficiency, and robustness. These benefits align with the critical requirements of advanced driver-assistance systems (ADAS), autonomous vehicles, and other automotive technologies that rely on accurate and reliable real-time data to enhance vehicle safety, efficiency, and performance.

Supplier's Site

Technical Specifications

  SemiNex Corporation
Product Category Lasers
Product Number TO56-264
Product Name 1550nm Triple Junction TO56 laser diode
Laser Type Laser Diodes
Laser Output Pulsed
Wavelength Range 1550 nm (15500 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber output laser diodes - L13181-01 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Laser Type Laser Diodes
Wavelength Range 915 nm (9150 Å)
Operating Voltage 2 volts
View Details
Red Laser Modules: UT-Series Red Laser diode modules - UT5-10G-658 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Red
CDRH Classification Class IIIb; Class IIIB
View Details
Epilog Fusion Pro 24 Laser - Fiber and CO2 Engraving and Cutting Laser Machines 24 inches - Epilog Laser Corp.
Specs
Laser Type Carbon Dioxide Lasers; Fiber Lasers
CDRH Classification Class II
Laser Power 60000 to 100000 milliwatts
View Details