SemiNex Corporation 1650nm TO9F laser diode TO9F-106

Description
SemiNex's high pulsed power single mode 16xxnm TO9F fiber products offer superior performance in cost effective and small form-factor packaging options.
Description
SemiNex's high pulsed power single mode 16xxnm TO9F fiber products offer superior performance in cost effective and small form-factor packaging options.

Suppliers

Company
Product
Description
Supplier Links
1650nm TO9F laser diode - TO9F-106 - SemiNex Corporation
Danvers, MA, United States
1650nm TO9F laser diode
TO9F-106
1650nm TO9F laser diode TO9F-106
SemiNex's high pulsed power single mode 16xxnm TO9F fiber products offer superior performance in cost effective and small form-factor packaging options.

SemiNex's high pulsed power single mode 16xxnm TO9F fiber products offer superior performance in cost effective and small form-factor packaging options.

Supplier's Site

Technical Specifications

  SemiNex Corporation
Product Category Lasers
Product Number TO9F-106
Product Name 1650nm TO9F laser diode
Laser Type Laser Diodes
Laser Output Continuous
Wavelength Range 1660 nm (16600 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Epilog Fusion Ascent 12 Laser Machine - Fiber and CO2 Engraving and Cutting Laser Machines 12 inches - Epilog Laser Corp.
Specs
Laser Type Carbon Dioxide Lasers; Fiber Lasers
CDRH Classification Class II
Wavelength Range 1065 to 10600 nm (10650 to 106000 Å)
View Details
Collimated Laser Diode - COL-XXG-520A - World Star Tech
Specs
Laser Type Laser Diodes
Wavelength Range 520 nm (5200 Å)
Laser Power 10 to 50 milliwatts
View Details
Laser Diode & Light Fiber for LTT - LASER DIODE SPL-PL90 A - Infineon Technologies AG
Specs
Laser Type Laser Diodes
View Details
Pulsed laser diodes (PLD) - L11348-307-05 - Hamamatsu Photonics Europe
Specs
Laser Type Laser Diodes
Laser Output Pulsed
Wavelength Range 860 to 880 nm (8600 to 8800 Å)
View Details