SemiNex Corporation 1675nm 14-PIN Butterfly laser diode 14BF-125

Description
The 14 pin butterfly package provides improved heat dissipation compared to traditional TO-can packages. This allows for higher power handling capabilities, making it suitable for applications that require high output power. In addition, the butterfly package also offers better protection against external factors such as moisture and dust. This is crucial in industries where reliability and durability are paramount, such as OTDR.
Description
The 14 pin butterfly package provides improved heat dissipation compared to traditional TO-can packages. This allows for higher power handling capabilities, making it suitable for applications that require high output power. In addition, the butterfly package also offers better protection against external factors such as moisture and dust. This is crucial in industries where reliability and durability are paramount, such as OTDR.

Suppliers

Company
Product
Description
Supplier Links
1675nm 14-PIN Butterfly laser diode - 14BF-125 - SemiNex Corporation
Danvers, MA, United States
1675nm 14-PIN Butterfly laser diode
14BF-125
1675nm 14-PIN Butterfly laser diode 14BF-125
The 14 pin butterfly package provides improved heat dissipation compared to traditional TO-can packages. This allows for higher power handling capabilities, making it suitable for applications that require high output power. In addition, the butterfly package also offers better protection against external factors such as moisture and dust. This is crucial in industries where reliability and durability are paramount, such as OTDR.

The 14 pin butterfly package provides improved heat dissipation compared to traditional TO-can packages. This allows for higher power handling capabilities, making it suitable for applications that require high output power.

In addition, the butterfly package also offers better protection against external factors such as moisture and dust. This is crucial in industries where reliability and durability are paramount, such as OTDR.

Supplier's Site

Technical Specifications

  SemiNex Corporation
Product Category Lasers
Product Number 14BF-125
Product Name 1675nm 14-PIN Butterfly laser diode
Laser Type Laser Diodes
Laser Output Continuous
Wavelength Range 1310 nm (13100 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Epilog Fusion Pro 24 Laser - Fiber and CO2 Engraving and Cutting Laser Machines 24 inches - Epilog Laser Corp.
Specs
Laser Type Carbon Dioxide Lasers; Fiber Lasers
CDRH Classification Class II
Laser Power 60000 to 100000 milliwatts
View Details
Ushio Laser Diodes - HL65311MG - World Star Tech
Specs
Laser Type Laser Diodes
Features Polarized Output
Wavelength Range 662 nm (6620 Å)
View Details
Pulsed solid state lasers - L11564-03 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Laser Type Solid State Lasers
Laser Output Pulsed
Wavelength Range 1342 nm (13420 Å)
View Details