SemiNex Corporation 1625nm TO9F laser diode TO9F-105

Description
SemiNex's high pulsed power single mode 16xxnm TO9F fiber products offer superior performance in cost effective and small form-factor packaging options.
Description
SemiNex's high pulsed power single mode 16xxnm TO9F fiber products offer superior performance in cost effective and small form-factor packaging options.

Suppliers

Company
Product
Description
Supplier Links
1625nm TO9F laser diode - TO9F-105 - SemiNex Corporation
Danvers, MA, United States
1625nm TO9F laser diode
TO9F-105
1625nm TO9F laser diode TO9F-105
SemiNex's high pulsed power single mode 16xxnm TO9F fiber products offer superior performance in cost effective and small form-factor packaging options.

SemiNex's high pulsed power single mode 16xxnm TO9F fiber products offer superior performance in cost effective and small form-factor packaging options.

Supplier's Site

Technical Specifications

  SemiNex Corporation
Product Category Lasers
Product Number TO9F-105
Product Name 1625nm TO9F laser diode
Laser Type Laser Diodes
Laser Output Continuous
Wavelength Range 1640 nm (16400 Å)
Unlock Full Specs
to access all available technical data

Similar Products

 - Epilog Fusion Ascent 24 Laser Machine - Fiber and CO2 Engraving and Cutting Laser Machines 24 inches - Epilog Laser Corp.
Specs
Laser Type Carbon Dioxide Lasers; Fiber Lasers
CDRH Classification Class II
Wavelength Range 1065 to 10600 nm (10650 to 106000 Å)
View Details
Blue Violet Laser Module : HP-Series Blue Violet Laser Module - HP Series Violet - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Violet; Blue
Wavelength Range 405 nm (4050 Å)
View Details
 - 1271556 - RS Components, Ltd.
RS Components, Ltd.
Specs
Laser Wavelength Green; Modulating
CDRH Classification 3R
Wavelength Range 520 nm (5200 Å)
View Details