SemiNex Corporation 1310nm 4-PIN laser diode 4PN-116

Description
The 4 pin package provides improved heat dissipation compared to traditional TO-can packages. This allows for higher power handling capabilities, making it suitable for applications that require high output power.
Description
The 4 pin package provides improved heat dissipation compared to traditional TO-can packages. This allows for higher power handling capabilities, making it suitable for applications that require high output power.

Suppliers

Company
Product
Description
Supplier Links
1310nm 4-PIN laser diode - 4PN-116 - SemiNex Corporation
Danvers, MA, United States
1310nm 4-PIN laser diode
4PN-116
1310nm 4-PIN laser diode 4PN-116
The 4 pin package provides improved heat dissipation compared to traditional TO-can packages. This allows for higher power handling capabilities, making it suitable for applications that require high output power.

The 4 pin package provides improved heat dissipation compared to traditional TO-can packages. This allows for higher power handling capabilities, making it suitable for applications that require high output power.

Supplier's Site

Technical Specifications

  SemiNex Corporation
Product Category Lasers
Product Number 4PN-116
Product Name 1310nm 4-PIN laser diode
Laser Type Laser Diodes
Laser Output Continuous
Wavelength Range 1320 nm (13200 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Epilog Fusion Pro 48 Laser - Fiber and CO2 Engraving and Cutting Laser Machines 48 inches - Epilog Laser Corp.
Specs
Laser Type Carbon Dioxide Lasers; Fiber Lasers
CDRH Classification Class II
Laser Power 80000 to 200000 milliwatts
View Details
CROSS LASER MODULES : UCH SERIES RED LASER - UCH5-7G-635-25 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Red
CDRH Classification Class II; Class II
View Details
CW laser diodes (CWLD) - L8763-42 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Laser Type Laser Diodes
Wavelength Range 798 to 810 nm (7980 to 8100 Å)
Operating Voltage 2 volts
View Details