SemiNex Corporation 1550nm TO9 laser diode TO9-117

Description
SemiNex's high power TO9 products offer superior performance in cost effective and small form-factor packaging options.
Description
SemiNex's high power TO9 products offer superior performance in cost effective and small form-factor packaging options.

Suppliers

Company
Product
Description
Supplier Links
1550nm TO9 laser diode - TO9-117 - SemiNex Corporation
Danvers, MA, United States
1550nm TO9 laser diode
TO9-117
1550nm TO9 laser diode TO9-117
SemiNex's high power TO9 products offer superior performance in cost effective and small form-factor packaging options.

SemiNex's high power TO9 products offer superior performance in cost effective and small form-factor packaging options.

Supplier's Site

Technical Specifications

  SemiNex Corporation
Product Category Lasers
Product Number TO9-117
Product Name 1550nm TO9 laser diode
Laser Type Laser Diodes
Laser Output Pulsed
Wavelength Range 1560 nm (15600 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Epilog Fusion Pro 24 Laser - Fiber and CO2 Engraving and Cutting Laser Machines 24 inches - Epilog Laser Corp.
Specs
Laser Type Carbon Dioxide Lasers; Fiber Lasers
CDRH Classification Class II
Laser Power 60000 to 100000 milliwatts
View Details
II-VI Laser Diodes - BMU40-9xx-02-R - World Star Tech
Specs
Laser Type Laser Diodes
Features Polarized Output
Wavelength Range 915 to 975 nm (9150 to 9750 Å)
View Details
Laser-Driven Light Sources (LDLS) - EQ-400-RH-QZ-S - Hamamatsu Photonics Europe
Specs
CDRH Classification Class IV
View Details