SemiNex Corporation 1625nm TO9 laser diode TO9-174

Description
SemiNex's high-power single mode 16xxnm TO9 products offer superior performance in cost effective and small form-factor packaging options for Field Hand held tester or test equipment in test centers.
Description
SemiNex's high-power single mode 16xxnm TO9 products offer superior performance in cost effective and small form-factor packaging options for Field Hand held tester or test equipment in test centers.

Suppliers

Company
Product
Description
Supplier Links
1625nm TO9 laser diode - TO9-174 - SemiNex Corporation
Danvers, MA, United States
1625nm TO9 laser diode
TO9-174
1625nm TO9 laser diode TO9-174
SemiNex's high-power single mode 16xxnm TO9 products offer superior performance in cost effective and small form-factor packaging options for Field Hand held tester or test equipment in test centers.

SemiNex's high-power single mode 16xxnm TO9 products offer superior performance in cost effective and small form-factor packaging options for Field Hand held tester or test equipment in test centers.

Supplier's Site

Technical Specifications

  SemiNex Corporation
Product Category Lasers
Product Number TO9-174
Product Name 1625nm TO9 laser diode
Laser Type Laser Diodes
Laser Output Pulsed
Wavelength Range 1650 nm (16500 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Epilog Fusion Ascent 36 Laser Machine - CO2 Engraving and Cutting Laser Machines 36 inches - Epilog Laser Corp.
Specs
Laser Type Carbon Dioxide Lasers
CDRH Classification Class II
Wavelength Range 10600 nm (106000 Å)
View Details
Ushio Laser Diodes - HL65051DG - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Red
Features Polarized Output
View Details
High-power laser diode bar modules - L14001-01 - Hamamatsu Photonics Europe
Specs
Laser Type Laser Diodes
View Details