SemiNex Corporation 1625nm TO9 laser diode TO9-108

Description
SemiNex's high-power single mode 16xxnm TO9 products offer superior performance in cost effective and small form-factor packaging options for Field Hand held tester or test equipment in test centers.
Description
SemiNex's high-power single mode 16xxnm TO9 products offer superior performance in cost effective and small form-factor packaging options for Field Hand held tester or test equipment in test centers.

Suppliers

Company
Product
Description
Supplier Links
1625nm TO9 laser diode - TO9-108 - SemiNex Corporation
Danvers, MA, United States
1625nm TO9 laser diode
TO9-108
1625nm TO9 laser diode TO9-108
SemiNex's high-power single mode 16xxnm TO9 products offer superior performance in cost effective and small form-factor packaging options for Field Hand held tester or test equipment in test centers.

SemiNex's high-power single mode 16xxnm TO9 products offer superior performance in cost effective and small form-factor packaging options for Field Hand held tester or test equipment in test centers.

Supplier's Site

Technical Specifications

  SemiNex Corporation
Product Category Lasers
Product Number TO9-108
Product Name 1625nm TO9 laser diode
Laser Type Laser Diodes
Laser Output Continuous
Wavelength Range 1640 nm (16400 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Epilog Fusion Pro 36 Laser - Fiber and CO2 Engraving and Cutting Laser Machines 36 inches - Epilog Laser Corp.
Specs
Laser Type Carbon Dioxide Lasers; Fiber Lasers
CDRH Classification Class II
Laser Power 60000 to 200000 milliwatts
View Details
CROSS LASER MODULES : UCH SERIES RED LASER - UCH5-50G-658-25 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Red
CDRH Classification Class IIIb; Class IIIB
View Details
CW quantum cascade lasers - L12004-2310H-E - Hamamatsu Photonics Europe
Specs
Wavelength Range 4330 nm (43300 Å)
Laser Power 20 milliwatts
View Details