SemiNex Corporation 1550nm Triple Junction TO56 laser diode TO56-265

Description
TO56 laser diodes offer significant advantages for Time-of-Flight (ToF) applications in the automotive industry, including high precision, compactness, energy efficiency, and robustness. These benefits align with the critical requirements of advanced driver-assistance systems (ADAS), autonomous vehicles, and other automotive technologies that rely on accurate and reliable real-time data to enhance vehicle safety, efficiency, and performance.
Description
TO56 laser diodes offer significant advantages for Time-of-Flight (ToF) applications in the automotive industry, including high precision, compactness, energy efficiency, and robustness. These benefits align with the critical requirements of advanced driver-assistance systems (ADAS), autonomous vehicles, and other automotive technologies that rely on accurate and reliable real-time data to enhance vehicle safety, efficiency, and performance.

Suppliers

Company
Product
Description
Supplier Links
1550nm Triple Junction TO56 laser diode - TO56-265 - SemiNex Corporation
Danvers, MA, United States
1550nm Triple Junction TO56 laser diode
TO56-265
1550nm Triple Junction TO56 laser diode TO56-265
TO56 laser diodes offer significant advantages for Time-of-Flight (ToF) applications in the automotive industry, including high precision, compactness, energy efficiency, and robustness. These benefits align with the critical requirements of advanced driver-assistance systems (ADAS), autonomous vehicles, and other automotive technologies that rely on accurate and reliable real-time data to enhance vehicle safety, efficiency, and performance.

TO56 laser diodes offer significant advantages for Time-of-Flight (ToF) applications in the automotive industry, including high precision, compactness, energy efficiency, and robustness. These benefits align with the critical requirements of advanced driver-assistance systems (ADAS), autonomous vehicles, and other automotive technologies that rely on accurate and reliable real-time data to enhance vehicle safety, efficiency, and performance.

Supplier's Site

Technical Specifications

  SemiNex Corporation
Product Category Lasers
Product Number TO56-265
Product Name 1550nm Triple Junction TO56 laser diode
Laser Type Laser Diodes
Laser Output Pulsed
Wavelength Range 1550 nm (15500 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Epilog Fusion Edge 24 - CO2 Engraving and Cutting Laser Machine -24x24 inch - Epilog Laser Corp.
Specs
Laser Type Carbon Dioxide Lasers
Laser Wavelength Invisible
CDRH Classification Class II
View Details
Red Laser Modules: UH-Series Red Laser diode modules - UH5-35G-640 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Red
CDRH Classification Class IIIb; Class IIIB
View Details
CW quantum cascade lasers - L12005-1900H-E - Hamamatsu Photonics Europe
Specs
Wavelength Range 5260 nm (52600 Å)
Laser Power 20 milliwatts
View Details