SemiNex Corporation 1550nm Triple Junction TO9 laser diode TO9-266

Description
The integration of TO9 laser diodes in Time-of-Flight (ToF) applications for automotive purposes offers significant benefits due to their efficiency, reliability, and precision. TO9 laser diodes are utilized in ToF systems to measure distances, speed, and spatial relationships of objects by emitting a laser pulse towards a target and calculating the time it takes for the reflected light to return. This technology plays a crucial role in enhancing automotive safety, navigation, and autonomous driving features.
Description
The integration of TO9 laser diodes in Time-of-Flight (ToF) applications for automotive purposes offers significant benefits due to their efficiency, reliability, and precision. TO9 laser diodes are utilized in ToF systems to measure distances, speed, and spatial relationships of objects by emitting a laser pulse towards a target and calculating the time it takes for the reflected light to return. This technology plays a crucial role in enhancing automotive safety, navigation, and autonomous driving features.

Suppliers

Company
Product
Description
Supplier Links
1550nm Triple Junction TO9 laser diode - TO9-266 - SemiNex Corporation
Danvers, MA, United States
1550nm Triple Junction TO9 laser diode
TO9-266
1550nm Triple Junction TO9 laser diode TO9-266
The integration of TO9 laser diodes in Time-of-Flight (ToF) applications for automotive purposes offers significant benefits due to their efficiency, reliability, and precision. TO9 laser diodes are utilized in ToF systems to measure distances, speed, and spatial relationships of objects by emitting a laser pulse towards a target and calculating the time it takes for the reflected light to return. This technology plays a crucial role in enhancing automotive safety, navigation, and autonomous driving features.

The integration of TO9 laser diodes in Time-of-Flight (ToF) applications for automotive purposes offers significant benefits due to their efficiency, reliability, and precision. TO9 laser diodes are utilized in ToF systems to measure distances, speed, and spatial relationships of objects by emitting a laser pulse towards a target and calculating the time it takes for the reflected light to return. This technology plays a crucial role in enhancing automotive safety, navigation, and autonomous driving features.

Supplier's Site

Technical Specifications

  SemiNex Corporation
Product Category Lasers
Product Number TO9-266
Product Name 1550nm Triple Junction TO9 laser diode
Laser Type Laser Diodes
Laser Output Pulsed
Wavelength Range 1550 nm (15500 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Epilog Fusion Edge 36 - CO2 Engraving and Cutting Laser Machine -36x24 inch - Epilog Laser Corp.
Specs
Laser Type Carbon Dioxide Lasers
Laser Wavelength Invisible
CDRH Classification Class II
View Details
Violet-Blue-Green Laser Line Module : HPL Series Laser Line Generator - HPL-Series Green Laser Line - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Violet; Blue; Green
Wavelength Range 520 nm (5200 Å)
View Details
Laser Diodes, Modules - 448-LASERDISPLPL90AHPSA1-ND - DigiKey
Specs
Wavelength Range 905 nm (9050 Å)
View Details
2 suppliers
CW quantum cascade lasers - L12007-1294H-C - Hamamatsu Photonics Europe
Specs
Wavelength Range 7730 nm (77300 Å)
Laser Power 20 milliwatts
View Details