SemiNex’s 4CM Fiber Coupled Laser Module features 3 or 4 laser chips optically combined into 400/440um / 0.22 NA fiber. The design is offered in the 12xx to 19xx nm wavelength range. Other wavelengths are available upon request. This efficient low cost package is designed to meet the needs of professional medical customers needing repeatable high power in a rugged fiber coupled package. Other applications such as DPSS, thermal processing, and medical use benefit from the high power.
SemiNex delivers the highest available power at infrared wavelengths between 12xx and 19xx nm. When necessary we will further optimize the design of our InP laser chips to meet our customers’ specific optical and electrical performance needs. Diodes, bars and packages are tested to meet customer and market performance demands. Typical results and packaging options are shown. Contact SemiNex for additional details or to discuss your specific requirements.
Applications
SemiNex Corporation | |
---|---|
Product Category | Lasers |
Product Number | 4CM-105 |
Product Name | 4 Chip Module Fiber Coupled Laser Diode |
Laser Type | Laser Diode Modules |
Laser Output | Continuous |
Laser Wavelength | Red; Infrared |
Wavelength Range | 1580 nm (15800 Å) |