L-com, Inc. Fiber Optic Transceiver SFP+ 10G Ethernet, 40 km reach, 1550nm FXC-SFPP10G-55-40

Description
The L-com FXC-SFPP10G-55-40 is an SFP+ form-factor transceiver, supporting 10G Ethernet data rates. The L-com FXC-SFPP10G-55-40 features a 1550nm transmitter and supports 40 km links over single mode fiber. The FXC-SFPP10G-55-40 is an MSA-compliant transceiver, compatible with most switch and router platforms. The L-com FXC-SFPP10G-55-40 features digital diagnostics for performance monitoring of the transceiver. The L-com FXC-SFPP10G-55-40 SFP+ transceiver is one of thousands of fiber optic connectivity products available from L-com in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products. Features Operating Data Rate up to 11.3Gbps Distance Range 40Km Single 3.3V Power Supply and TTL Logic Inteface Pluggable SFP+ Duplex LC Connector Standard Operating Temperature Compliant with MSA SFP Specification Application Operating Data Rate up to 10.3125Gbps Distance Range 40km Pluggable SFP+ Duplex LC Connector Standard Operating Temperature MSA Compliant
Datasheet
Description
The L-com FXC-SFPP10G-55-40 is an SFP+ form-factor transceiver, supporting 10G Ethernet data rates. The L-com FXC-SFPP10G-55-40 features a 1550nm transmitter and supports 40 km links over single mode fiber. The FXC-SFPP10G-55-40 is an MSA-compliant transceiver, compatible with most switch and router platforms. The L-com FXC-SFPP10G-55-40 features digital diagnostics for performance monitoring of the transceiver. The L-com FXC-SFPP10G-55-40 SFP+ transceiver is one of thousands of fiber optic connectivity products available from L-com in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products. Features Operating Data Rate up to 11.3Gbps Distance Range 40Km Single 3.3V Power Supply and TTL Logic Inteface Pluggable SFP+ Duplex LC Connector Standard Operating Temperature Compliant with MSA SFP Specification Application Operating Data Rate up to 10.3125Gbps Distance Range 40km Pluggable SFP+ Duplex LC Connector Standard Operating Temperature MSA Compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Transceiver SFP+ 10G Ethernet, 40 km reach, 1550nm - FXC-SFPP10G-55-40 - L-com, Inc.
North Andover, MA, United States
Fiber Optic Transceiver SFP+ 10G Ethernet, 40 km reach, 1550nm
FXC-SFPP10G-55-40
Fiber Optic Transceiver SFP+ 10G Ethernet, 40 km reach, 1550nm FXC-SFPP10G-55-40
The L-com FXC-SFPP10G-55-40 is an SFP+ form-factor transceiver, supporting 10G Ethernet data rates. The L-com FXC-SFPP10G-55-40 features a 1550nm transmitter and supports 40 km links over single mode fiber. The FXC-SFPP10G-55-40 is an MSA-compliant transceiver, compatible with most switch and router platforms. The L-com FXC-SFPP10G-55-40 features digital diagnostics for performance monitoring of the transceiver. The L-com FXC-SFPP10G-55-40 SFP+ transceiver is one of thousands of fiber optic connectivity products available from L-com in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products. Features Operating Data Rate up to 11.3Gbps Distance Range 40Km Single 3.3V Power Supply and TTL Logic Inteface Pluggable SFP+ Duplex LC Connector Standard Operating Temperature Compliant with MSA SFP Specification Application Operating Data Rate up to 10.3125Gbps Distance Range 40km Pluggable SFP+ Duplex LC Connector Standard Operating Temperature MSA Compliant

The L-com FXC-SFPP10G-55-40 is an SFP+ form-factor transceiver, supporting 10G Ethernet data rates. The L-com FXC-SFPP10G-55-40 features a 1550nm transmitter and supports 40 km links over single mode fiber. The FXC-SFPP10G-55-40 is an MSA-compliant transceiver, compatible with most switch and router platforms. The L-com FXC-SFPP10G-55-40 features digital diagnostics for performance monitoring of the transceiver. The L-com FXC-SFPP10G-55-40 SFP+ transceiver is one of thousands of fiber optic connectivity products available from L-com in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products.

Features

  • Operating Data Rate up to 11.3Gbps
  • Distance Range 40Km
  • Single 3.3V Power Supply and TTL Logic Inteface
  • Pluggable SFP+ Duplex LC Connector
  • Standard Operating Temperature
  • Compliant with MSA SFP Specification

Application

  • Operating Data Rate up to 10.3125Gbps
  • Distance Range 40km
  • Pluggable SFP+ Duplex LC Connector
  • Standard Operating Temperature
  • MSA Compliant
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Transceivers
Product Number FXC-SFPP10G-55-40
Product Name Fiber Optic Transceiver SFP+ 10G Ethernet, 40 km reach, 1550nm
Wavelength 1550 nm (15500 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Transceiver Modules - SFP-XSM-80K-XFP-ND - DigiKey
Specs
Connector Type LC
Wavelength 1550 nm (15500 Å)
Data Rate 10 Gbps
View Details
LightABLE 10G LL Series 12TRX: Rugged Transceivers -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Cable Type Multimode
Wavelength 850 nm (8500 Å)
Data Rate 10.31 Gbps
View Details
SR -25G - XP-85B1-02DA - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Packaging Type TRAY
View Details