L-com, Inc. Fiber Optic Transceiver SFP+ 10G Ethernet, 2 km reach, 1310 nm FXC-SFPP10G-31-2

Description
The L-com FXC-SFPP10G-31-2 is an SFP+ form-factor transceiver, supporting 10G Ethernet data rates. The L-com FXC-SFPP10G-31-2 features a 1310 nm transmitter and supports 2 km links over single mode fiber. The FXC-SFPP10G-31-2 is an MSA-compliant transceiver, compatible with most switch and router platforms. The L-com FXC-SFPP10G-31-2 features digital diagnostics for performance monitoring of the transceiver. The L-com FXC-SFPP10G-31-2 SFP+ transceiver is one of thousands of fiber optic connectivity products available from L-com in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products. Features Operating Data Rate up to 9.95Gbps / 11.3Gbps Distance Range 10Km Single 3.3V Power Supply and TTL Logic Inteface Pluggable SFP+ Duplex LC Connector Standard and Industrial Operating Temperature Compliant with MSA SFP Specification Application Operating Data Rate up to 10.3125Gbps Distance Range 2km Pluggable SFP+ Duplex LC Connector Standard Operating Temperature MSA Compliant
Datasheet
Description
The L-com FXC-SFPP10G-31-2 is an SFP+ form-factor transceiver, supporting 10G Ethernet data rates. The L-com FXC-SFPP10G-31-2 features a 1310 nm transmitter and supports 2 km links over single mode fiber. The FXC-SFPP10G-31-2 is an MSA-compliant transceiver, compatible with most switch and router platforms. The L-com FXC-SFPP10G-31-2 features digital diagnostics for performance monitoring of the transceiver. The L-com FXC-SFPP10G-31-2 SFP+ transceiver is one of thousands of fiber optic connectivity products available from L-com in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products. Features Operating Data Rate up to 9.95Gbps / 11.3Gbps Distance Range 10Km Single 3.3V Power Supply and TTL Logic Inteface Pluggable SFP+ Duplex LC Connector Standard and Industrial Operating Temperature Compliant with MSA SFP Specification Application Operating Data Rate up to 10.3125Gbps Distance Range 2km Pluggable SFP+ Duplex LC Connector Standard Operating Temperature MSA Compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Transceiver SFP+ 10G Ethernet, 2 km reach, 1310 nm - FXC-SFPP10G-31-2 - L-com, Inc.
North Andover, MA, United States
Fiber Optic Transceiver SFP+ 10G Ethernet, 2 km reach, 1310 nm
FXC-SFPP10G-31-2
Fiber Optic Transceiver SFP+ 10G Ethernet, 2 km reach, 1310 nm FXC-SFPP10G-31-2
The L-com FXC-SFPP10G-31-2 is an SFP+ form-factor transceiver, supporting 10G Ethernet data rates. The L-com FXC-SFPP10G-31-2 features a 1310 nm transmitter and supports 2 km links over single mode fiber. The FXC-SFPP10G-31-2 is an MSA-compliant transceiver, compatible with most switch and router platforms. The L-com FXC-SFPP10G-31-2 features digital diagnostics for performance monitoring of the transceiver. The L-com FXC-SFPP10G-31-2 SFP+ transceiver is one of thousands of fiber optic connectivity products available from L-com in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products. Features Operating Data Rate up to 9.95Gbps / 11.3Gbps Distance Range 10Km Single 3.3V Power Supply and TTL Logic Inteface Pluggable SFP+ Duplex LC Connector Standard and Industrial Operating Temperature Compliant with MSA SFP Specification Application Operating Data Rate up to 10.3125Gbps Distance Range 2km Pluggable SFP+ Duplex LC Connector Standard Operating Temperature MSA Compliant

The L-com FXC-SFPP10G-31-2 is an SFP+ form-factor transceiver, supporting 10G Ethernet data rates. The L-com FXC-SFPP10G-31-2 features a 1310 nm transmitter and supports 2 km links over single mode fiber. The FXC-SFPP10G-31-2 is an MSA-compliant transceiver, compatible with most switch and router platforms. The L-com FXC-SFPP10G-31-2 features digital diagnostics for performance monitoring of the transceiver. The L-com FXC-SFPP10G-31-2 SFP+ transceiver is one of thousands of fiber optic connectivity products available from L-com in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products.

Features

  • Operating Data Rate up to 9.95Gbps / 11.3Gbps
  • Distance Range 10Km
  • Single 3.3V Power Supply and TTL Logic Inteface
  • Pluggable SFP+ Duplex LC Connector
  • Standard and Industrial Operating Temperature
  • Compliant with MSA SFP Specification

Application

  • Operating Data Rate up to 10.3125Gbps
  • Distance Range 2km
  • Pluggable SFP+ Duplex LC Connector
  • Standard Operating Temperature
  • MSA Compliant
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Transceivers
Product Number FXC-SFPP10G-31-2
Product Name Fiber Optic Transceiver SFP+ 10G Ethernet, 2 km reach, 1310 nm
Wavelength 1310 nm (13100 Å)
Unlock Full Specs
to access all available technical data

Similar Products

SR -10G - XGXP-8596-02DA - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Packaging Type TRAY
View Details
LightABLE 10G LM Series 4TRX, 12TX, and 12RX: Embedded transceiver with microcontroller -  - Smiths Interconnect, a Molex company
Specs
Cable Type Multimode
Wavelength 850 nm (8500 Å)
Data Rate 10.31 Gbps
View Details
Ingiant Customized Gigabit Ethernet Optical Transceiver -  - JiuJiang Ingiant Technology Co., Ltd.
Specs
Cable Type Single mode
View Details