L-com, Inc. Fiber Optic Transceiver XFP 10G Ethernet/OC-192, 300 m reach, 850 nm FXC-XFP10GM-85-0.3

Description
The L-com FXC-XFP10GM-85-0.3 is an XFP form-factor transceiver, supporting 10G Ethernet/OC-192 data rates. The L-com FXC-XFP10GM-85-0.3 features a 850 nm transmitter and supports 300 m links over multimode fiber. The FXC-XFP10GM-85-0.3 is an MSA-compliant transceiver, compatible with most switch and router platforms. The L-com FXC-XFP10GM-85-0.3 features digital diagnostics for performance monitoring of the transceiver. The L-com FXC-XFP10GM-85-0.3 XFP transceiver is one of thousands of fiber optic connectivity products available from L-com in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products. Features Operating Data Rate up to 11.3Gbps Distance Range 300m Single 3.3V Power Supply and TTL Logic Inteface Pluggable XFP Duplex LC Connector Standard Operating Temperature Compliant with MSA SFP Specification Application Operating Data Rate up to 11.3Gbps Distance Range 300m Pluggable XFP Duplex LC Connector Standard Operating Temperature MSA Compliant
Datasheet
Description
The L-com FXC-XFP10GM-85-0.3 is an XFP form-factor transceiver, supporting 10G Ethernet/OC-192 data rates. The L-com FXC-XFP10GM-85-0.3 features a 850 nm transmitter and supports 300 m links over multimode fiber. The FXC-XFP10GM-85-0.3 is an MSA-compliant transceiver, compatible with most switch and router platforms. The L-com FXC-XFP10GM-85-0.3 features digital diagnostics for performance monitoring of the transceiver. The L-com FXC-XFP10GM-85-0.3 XFP transceiver is one of thousands of fiber optic connectivity products available from L-com in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products. Features Operating Data Rate up to 11.3Gbps Distance Range 300m Single 3.3V Power Supply and TTL Logic Inteface Pluggable XFP Duplex LC Connector Standard Operating Temperature Compliant with MSA SFP Specification Application Operating Data Rate up to 11.3Gbps Distance Range 300m Pluggable XFP Duplex LC Connector Standard Operating Temperature MSA Compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Transceiver XFP 10G Ethernet/OC-192, 300 m reach, 850 nm - FXC-XFP10GM-85-0.3 - L-com, Inc.
North Andover, MA, United States
Fiber Optic Transceiver XFP 10G Ethernet/OC-192, 300 m reach, 850 nm
FXC-XFP10GM-85-0.3
Fiber Optic Transceiver XFP 10G Ethernet/OC-192, 300 m reach, 850 nm FXC-XFP10GM-85-0.3
The L-com FXC-XFP10GM-85-0.3 is an XFP form-factor transceiver, supporting 10G Ethernet/OC-192 data rates. The L-com FXC-XFP10GM-85-0.3 features a 850 nm transmitter and supports 300 m links over multimode fiber. The FXC-XFP10GM-85-0.3 is an MSA-compliant transceiver, compatible with most switch and router platforms. The L-com FXC-XFP10GM-85-0.3 features digital diagnostics for performance monitoring of the transceiver. The L-com FXC-XFP10GM-85-0.3 XFP transceiver is one of thousands of fiber optic connectivity products available from L-com in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products. Features Operating Data Rate up to 11.3Gbps Distance Range 300m Single 3.3V Power Supply and TTL Logic Inteface Pluggable XFP Duplex LC Connector Standard Operating Temperature Compliant with MSA SFP Specification Application Operating Data Rate up to 11.3Gbps Distance Range 300m Pluggable XFP Duplex LC Connector Standard Operating Temperature MSA Compliant

The L-com FXC-XFP10GM-85-0.3 is an XFP form-factor transceiver, supporting 10G Ethernet/OC-192 data rates. The L-com FXC-XFP10GM-85-0.3 features a 850 nm transmitter and supports 300 m links over multimode fiber. The FXC-XFP10GM-85-0.3 is an MSA-compliant transceiver, compatible with most switch and router platforms. The L-com FXC-XFP10GM-85-0.3 features digital diagnostics for performance monitoring of the transceiver. The L-com FXC-XFP10GM-85-0.3 XFP transceiver is one of thousands of fiber optic connectivity products available from L-com in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products.

Features

  • Operating Data Rate up to 11.3Gbps
  • Distance Range 300m
  • Single 3.3V Power Supply and TTL Logic Inteface
  • Pluggable XFP Duplex LC Connector
  • Standard Operating Temperature
  • Compliant with MSA SFP Specification

Application

  • Operating Data Rate up to 11.3Gbps
  • Distance Range 300m
  • Pluggable XFP Duplex LC Connector
  • Standard Operating Temperature
  • MSA Compliant
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Transceivers
Product Number FXC-XFP10GM-85-0.3
Product Name Fiber Optic Transceiver XFP 10G Ethernet/OC-192, 300 m reach, 850 nm
Wavelength 850 nm (8500 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Transceiver Modules - 2084-SFP-1000SX-M-550M-T-ND - DigiKey
Specs
Connector Type LC
Operating Voltage 18 to 36 volts
Wavelength 1310 nm (13100 Å)
View Details
Fiber Optic Converters & Transceivers - MC2-K-P-2-R - TE Connectivity
Specs
Operating Temperature 32 to 158 F (0.0 to 70 C)
View Details
SNAP12: 40G/75G/120G Optical Transmitters and Receivers -  - Smiths Interconnect, a Molex company
Specs
Data Rate 10.31 Gbps
Operating Temperature 32 to 158 F (0.0 to 70 C)
View Details