L-com, Inc. 1000Base-SX Mini-GBIC module (LC, MM, 550m) MOD-MGBIC-SX

Description
The MOD-MGBIC-SX is a Small Form Factor Pluggable (SFP) transceiver modules that is specifically designed for high performance integrated duplex data link over multimode optical fiber. These transceiver modules are compliant with the SFP Multisource Agreement (MSA) and hot pluggable. These modules offer an easy way to be installed in SFP MSA compliant ports at any time without the interruption of the host equipments operation. The MOD-MGBIC-SX SFP Mini-GBIC Gigabit Ethernet modules can be installed in PLANET Switch or Media Converter products with an SFP Mini-GBIC interface. The deployment distance can be extended from 100 meters (TP), to 220 meters (62.5/125) or 550m (50/125) on the fiber side. Features 1 X 1000Mbps Duplex LC fiber port Plug and Play Installation Class 1 laser product complies with EN 60825-1 Complies with the IEEE 802.3ab / 802.3z Gigabit Ethernet standard Industry standard small form pluggable (SFP) package Single power supply 3.3V
Description
The MOD-MGBIC-SX is a Small Form Factor Pluggable (SFP) transceiver modules that is specifically designed for high performance integrated duplex data link over multimode optical fiber. These transceiver modules are compliant with the SFP Multisource Agreement (MSA) and hot pluggable. These modules offer an easy way to be installed in SFP MSA compliant ports at any time without the interruption of the host equipments operation. The MOD-MGBIC-SX SFP Mini-GBIC Gigabit Ethernet modules can be installed in PLANET Switch or Media Converter products with an SFP Mini-GBIC interface. The deployment distance can be extended from 100 meters (TP), to 220 meters (62.5/125) or 550m (50/125) on the fiber side. Features 1 X 1000Mbps Duplex LC fiber port Plug and Play Installation Class 1 laser product complies with EN 60825-1 Complies with the IEEE 802.3ab / 802.3z Gigabit Ethernet standard Industry standard small form pluggable (SFP) package Single power supply 3.3V

Suppliers

Company
Product
Description
Supplier Links
1000Base-SX Mini-GBIC module (LC, MM, 550m) - MOD-MGBIC-SX - L-com, Inc.
North Andover, MA, United States
1000Base-SX Mini-GBIC module (LC, MM, 550m)
MOD-MGBIC-SX
1000Base-SX Mini-GBIC module (LC, MM, 550m) MOD-MGBIC-SX
The MOD-MGBIC-SX is a Small Form Factor Pluggable (SFP) transceiver modules that is specifically designed for high performance integrated duplex data link over multimode optical fiber. These transceiver modules are compliant with the SFP Multisource Agreement (MSA) and hot pluggable. These modules offer an easy way to be installed in SFP MSA compliant ports at any time without the interruption of the host equipments operation. The MOD-MGBIC-SX SFP Mini-GBIC Gigabit Ethernet modules can be installed in PLANET Switch or Media Converter products with an SFP Mini-GBIC interface. The deployment distance can be extended from 100 meters (TP), to 220 meters (62.5/125) or 550m (50/125) on the fiber side. Features 1 X 1000Mbps Duplex LC fiber port Plug and Play Installation Class 1 laser product complies with EN 60825-1 Complies with the IEEE 802.3ab / 802.3z Gigabit Ethernet standard Industry standard small form pluggable (SFP) package Single power supply 3.3V

The MOD-MGBIC-SX is a Small Form Factor Pluggable (SFP) transceiver modules that is specifically designed for high performance integrated duplex data link over multimode optical fiber. These transceiver modules are compliant with the SFP Multisource Agreement (MSA) and hot pluggable. These modules offer an easy way to be installed in SFP MSA compliant ports at any time without the interruption of the host equipments operation. The MOD-MGBIC-SX SFP Mini-GBIC Gigabit Ethernet modules can be installed in PLANET Switch or Media Converter products with an SFP Mini-GBIC interface. The deployment distance can be extended from 100 meters (TP), to 220 meters (62.5/125) or 550m (50/125) on the fiber side.

Features

  • 1 X 1000Mbps Duplex LC fiber port
  • Plug and Play Installation
  • Class 1 laser product complies with EN 60825-1
  • Complies with the IEEE 802.3ab / 802.3z Gigabit Ethernet standard Industry standard small form pluggable (SFP) package
  • Single power supply 3.3V
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Transceivers
Product Number MOD-MGBIC-SX
Product Name 1000Base-SX Mini-GBIC module (LC, MM, 550m)
Connector Type LC
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Transceiver Modules - SFP-XSM-80K-XFP-ND - DigiKey
Specs
Connector Type LC
Wavelength 1550 nm (15500 Å)
Data Rate 10 Gbps
View Details
LR -100G - CFP4-27B4-10D - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type LC
Packaging Type TRAY
Operating Temperature 32 to 158 F (0.0 to 70 C)
View Details
LightABLE 10G LL Series 12TRX: Rugged Transceivers -  - Molex Signal Tech Industrial Ltd.
Specs
Cable Type Multimode
Wavelength 850 nm (8500 Å)
Data Rate 10.31 Gbps
View Details