L-com, Inc. Fiber Optic Transceiver SFP Gigabit Ethernet, 550 m reach, 850 nm FXC-SFP1G-85-SX

Description
The L-com FXC-SFP1G-85-SX is an SFP form-factor transceiver, supporting Gigabit Ethernet data rates. The L-com FXC-SFP1G-85-SX features a 850 nm transmitter and supports 550 m links over multimode fiber. The FXC-SFP1G-85-SX is an MSA-compliant transceiver, compatible with most switch and router platforms. The L-com FXC-SFP1G-85-SX features digital diagnostics for performance monitoring of the transceiver. The L-com FXC-SFP1G-85-SX SFP transceiver is one of thousands of fiber optic connectivity products available from L-com in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products. Features Operating Data Rate up to 1.25Gbps Distance Range 550m Single 3.3V Power Supply and TTL Logic Inteface Pluggable SFP Duplex LC Connector Standard and Industrial Operating Temperature Compliant with MSA SFP Specification Application Operating Data Rate up to 1.25Gbps Distance Range 550m Pluggable SFP Duplex LC Connector Standard Operating Temperature MSA Compliant
Datasheet
Description
The L-com FXC-SFP1G-85-SX is an SFP form-factor transceiver, supporting Gigabit Ethernet data rates. The L-com FXC-SFP1G-85-SX features a 850 nm transmitter and supports 550 m links over multimode fiber. The FXC-SFP1G-85-SX is an MSA-compliant transceiver, compatible with most switch and router platforms. The L-com FXC-SFP1G-85-SX features digital diagnostics for performance monitoring of the transceiver. The L-com FXC-SFP1G-85-SX SFP transceiver is one of thousands of fiber optic connectivity products available from L-com in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products. Features Operating Data Rate up to 1.25Gbps Distance Range 550m Single 3.3V Power Supply and TTL Logic Inteface Pluggable SFP Duplex LC Connector Standard and Industrial Operating Temperature Compliant with MSA SFP Specification Application Operating Data Rate up to 1.25Gbps Distance Range 550m Pluggable SFP Duplex LC Connector Standard Operating Temperature MSA Compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Transceiver SFP Gigabit Ethernet, 550 m reach, 850 nm - FXC-SFP1G-85-SX - L-com, Inc.
North Andover, MA, United States
Fiber Optic Transceiver SFP Gigabit Ethernet, 550 m reach, 850 nm
FXC-SFP1G-85-SX
Fiber Optic Transceiver SFP Gigabit Ethernet, 550 m reach, 850 nm FXC-SFP1G-85-SX
The L-com FXC-SFP1G-85-SX is an SFP form-factor transceiver, supporting Gigabit Ethernet data rates. The L-com FXC-SFP1G-85-SX features a 850 nm transmitter and supports 550 m links over multimode fiber. The FXC-SFP1G-85-SX is an MSA-compliant transceiver, compatible with most switch and router platforms. The L-com FXC-SFP1G-85-SX features digital diagnostics for performance monitoring of the transceiver. The L-com FXC-SFP1G-85-SX SFP transceiver is one of thousands of fiber optic connectivity products available from L-com in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products. Features Operating Data Rate up to 1.25Gbps Distance Range 550m Single 3.3V Power Supply and TTL Logic Inteface Pluggable SFP Duplex LC Connector Standard and Industrial Operating Temperature Compliant with MSA SFP Specification Application Operating Data Rate up to 1.25Gbps Distance Range 550m Pluggable SFP Duplex LC Connector Standard Operating Temperature MSA Compliant

The L-com FXC-SFP1G-85-SX is an SFP form-factor transceiver, supporting Gigabit Ethernet data rates. The L-com FXC-SFP1G-85-SX features a 850 nm transmitter and supports 550 m links over multimode fiber. The FXC-SFP1G-85-SX is an MSA-compliant transceiver, compatible with most switch and router platforms. The L-com FXC-SFP1G-85-SX features digital diagnostics for performance monitoring of the transceiver. The L-com FXC-SFP1G-85-SX SFP transceiver is one of thousands of fiber optic connectivity products available from L-com in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products.

Features

  • Operating Data Rate up to 1.25Gbps
  • Distance Range 550m
  • Single 3.3V Power Supply and TTL Logic Inteface
  • Pluggable SFP Duplex LC Connector
  • Standard and Industrial Operating Temperature
  • Compliant with MSA SFP Specification

Application

  • Operating Data Rate up to 1.25Gbps
  • Distance Range 550m
  • Pluggable SFP Duplex LC Connector
  • Standard Operating Temperature
  • MSA Compliant
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Transceivers
Product Number FXC-SFP1G-85-SX
Product Name Fiber Optic Transceiver SFP Gigabit Ethernet, 550 m reach, 850 nm
Wavelength 850 nm (8500 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Converters & Transceivers - MC2-K-P-2-SC-D - TE Connectivity
Specs
Operating Temperature 32 to 158 F (0.0 to 70 C)
View Details
Fiber Optic Transceiver Modules - SFP-XSM-40K-XFP-ND - DigiKey
Specs
Connector Type LC
Wavelength 1550 nm (15500 Å)
Data Rate 10 Gbps
View Details
Fibre Optic Transceivers - 2836289 - RS Components, Ltd.
Specs
Connector Type LC
Wavelength 1310 nm (13100 Å)
Data Rate 1 Gbps
View Details
LR-BIDI -10G - XPBL-273396-10DA - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details