L-com, Inc. Fiber Optic Transceiver SFP+ 10G Ethernet, 10 km reach, 1310 nm FXC-SFPP10G-31-10

Description
The L-com FXC-SFPP10G-31-10 is an SFP+ form-factor transceiver, supporting 10G Ethernet data rates. The L-com FXC-SFPP10G-31-10 features a 1310 nm transmitter and supports 10 km links over single mode fiber. The FXC-SFPP10G-31-10 is an MSA-compliant transceiver, compatible with most switch and router platforms. The L-com FXC-SFPP10G-31-10 features digital diagnostics for performance monitoring of the transceiver. The L-com FXC-SFPP10G-31-10 SFP+ transceiver is one of thousands of fiber optic connectivity products available from L-com in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products. Features Operating Data Rate up to 9.95Gbps / 11.3Gbps Distance Range 10Km Single 3.3V Power Supply and TTL Logic Inteface Pluggable SFP+ Duplex LC Connector Standard and Industrial Operating Temperature Compliant with MSA SFP Specification Application Operating Data Rate up to 10.3125Gbps Distance Range 10km Pluggable SFP+ Duplex LC Connector Standard Operating Temperature MSA Compliant
Datasheet
Description
The L-com FXC-SFPP10G-31-10 is an SFP+ form-factor transceiver, supporting 10G Ethernet data rates. The L-com FXC-SFPP10G-31-10 features a 1310 nm transmitter and supports 10 km links over single mode fiber. The FXC-SFPP10G-31-10 is an MSA-compliant transceiver, compatible with most switch and router platforms. The L-com FXC-SFPP10G-31-10 features digital diagnostics for performance monitoring of the transceiver. The L-com FXC-SFPP10G-31-10 SFP+ transceiver is one of thousands of fiber optic connectivity products available from L-com in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products. Features Operating Data Rate up to 9.95Gbps / 11.3Gbps Distance Range 10Km Single 3.3V Power Supply and TTL Logic Inteface Pluggable SFP+ Duplex LC Connector Standard and Industrial Operating Temperature Compliant with MSA SFP Specification Application Operating Data Rate up to 10.3125Gbps Distance Range 10km Pluggable SFP+ Duplex LC Connector Standard Operating Temperature MSA Compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Transceiver SFP+ 10G Ethernet, 10 km reach, 1310 nm - FXC-SFPP10G-31-10 - L-com, Inc.
North Andover, MA, United States
Fiber Optic Transceiver SFP+ 10G Ethernet, 10 km reach, 1310 nm
FXC-SFPP10G-31-10
Fiber Optic Transceiver SFP+ 10G Ethernet, 10 km reach, 1310 nm FXC-SFPP10G-31-10
The L-com FXC-SFPP10G-31-10 is an SFP+ form-factor transceiver, supporting 10G Ethernet data rates. The L-com FXC-SFPP10G-31-10 features a 1310 nm transmitter and supports 10 km links over single mode fiber. The FXC-SFPP10G-31-10 is an MSA-compliant transceiver, compatible with most switch and router platforms. The L-com FXC-SFPP10G-31-10 features digital diagnostics for performance monitoring of the transceiver. The L-com FXC-SFPP10G-31-10 SFP+ transceiver is one of thousands of fiber optic connectivity products available from L-com in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products. Features Operating Data Rate up to 9.95Gbps / 11.3Gbps Distance Range 10Km Single 3.3V Power Supply and TTL Logic Inteface Pluggable SFP+ Duplex LC Connector Standard and Industrial Operating Temperature Compliant with MSA SFP Specification Application Operating Data Rate up to 10.3125Gbps Distance Range 10km Pluggable SFP+ Duplex LC Connector Standard Operating Temperature MSA Compliant

The L-com FXC-SFPP10G-31-10 is an SFP+ form-factor transceiver, supporting 10G Ethernet data rates. The L-com FXC-SFPP10G-31-10 features a 1310 nm transmitter and supports 10 km links over single mode fiber. The FXC-SFPP10G-31-10 is an MSA-compliant transceiver, compatible with most switch and router platforms. The L-com FXC-SFPP10G-31-10 features digital diagnostics for performance monitoring of the transceiver. The L-com FXC-SFPP10G-31-10 SFP+ transceiver is one of thousands of fiber optic connectivity products available from L-com in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products.

Features

  • Operating Data Rate up to 9.95Gbps / 11.3Gbps
  • Distance Range 10Km
  • Single 3.3V Power Supply and TTL Logic Inteface
  • Pluggable SFP+ Duplex LC Connector
  • Standard and Industrial Operating Temperature
  • Compliant with MSA SFP Specification

Application

  • Operating Data Rate up to 10.3125Gbps
  • Distance Range 10km
  • Pluggable SFP+ Duplex LC Connector
  • Standard Operating Temperature
  • MSA Compliant
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Transceivers
Product Number FXC-SFPP10G-31-10
Product Name Fiber Optic Transceiver SFP+ 10G Ethernet, 10 km reach, 1310 nm
Wavelength 1310 nm (13100 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Transceiver Modules - 2084-SFP-XMM-LCI-400-ND - DigiKey
Specs
Connector Type LC
Wavelength 850 nm (8500 Å)
Data Rate 10 Gbps
View Details
Fibre Optic Transceivers - 2836287 - RS Components, Ltd.
Specs
Connector Type LC
Data Rate 1 Gbps
View Details
ER4 Lite 100G - QXP29B4-30D - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type LC
Packaging Type TRAY
Operating Temperature 32 to 158 F (0.0 to 70 C)
View Details
Fiber Optic Converters & Transceivers - MC2-R-P-2 - TE Connectivity
Specs
Operating Temperature 32 to 158 F (0.0 to 70 C)
View Details