L-com, Inc. Fiber Optic Transceiver XFP 10G Ethernet/OC-192, 10 km reach, 1310 nm FXC-XFP10GM-31-10

Description
The L-com FXC-XFP10GM-31-10 is an XFP form-factor transceiver, supporting 10G Ethernet/OC-192 data rates. The L-com FXC-XFP10GM-31-10 features a 1310 nm transmitter and supports 10 km links over single mode fiber. The FXC-XFP10GM-31-10 is an MSA-compliant transceiver, compatible with most switch and router platforms. The L-com FXC-XFP10GM-31-10 features digital diagnostics for performance monitoring of the transceiver. The L-com FXC-XFP10GM-31-10 XFP transceiver is one of thousands of fiber optic connectivity products available from L-com in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products. Features Operating Data Rate up to 11.3Gbps Distance Range 10Km Single 3.3V Power Supply and TTL Logic Inteface Pluggable SFP+ Duplex LC Connector Standard and Industrial Operating Temperature Compliant with MSA SFP Specification Application Operating Data Rate up to 11.3Gbps Distance Range 10km Pluggable XFP Duplex LC Connector Standard Operating Temperature MSA Compliant
Datasheet
Description
The L-com FXC-XFP10GM-31-10 is an XFP form-factor transceiver, supporting 10G Ethernet/OC-192 data rates. The L-com FXC-XFP10GM-31-10 features a 1310 nm transmitter and supports 10 km links over single mode fiber. The FXC-XFP10GM-31-10 is an MSA-compliant transceiver, compatible with most switch and router platforms. The L-com FXC-XFP10GM-31-10 features digital diagnostics for performance monitoring of the transceiver. The L-com FXC-XFP10GM-31-10 XFP transceiver is one of thousands of fiber optic connectivity products available from L-com in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products. Features Operating Data Rate up to 11.3Gbps Distance Range 10Km Single 3.3V Power Supply and TTL Logic Inteface Pluggable SFP+ Duplex LC Connector Standard and Industrial Operating Temperature Compliant with MSA SFP Specification Application Operating Data Rate up to 11.3Gbps Distance Range 10km Pluggable XFP Duplex LC Connector Standard Operating Temperature MSA Compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Transceiver XFP 10G Ethernet/OC-192, 10 km reach, 1310 nm - FXC-XFP10GM-31-10 - L-com, Inc.
North Andover, MA, United States
Fiber Optic Transceiver XFP 10G Ethernet/OC-192, 10 km reach, 1310 nm
FXC-XFP10GM-31-10
Fiber Optic Transceiver XFP 10G Ethernet/OC-192, 10 km reach, 1310 nm FXC-XFP10GM-31-10
The L-com FXC-XFP10GM-31-10 is an XFP form-factor transceiver, supporting 10G Ethernet/OC-192 data rates. The L-com FXC-XFP10GM-31-10 features a 1310 nm transmitter and supports 10 km links over single mode fiber. The FXC-XFP10GM-31-10 is an MSA-compliant transceiver, compatible with most switch and router platforms. The L-com FXC-XFP10GM-31-10 features digital diagnostics for performance monitoring of the transceiver. The L-com FXC-XFP10GM-31-10 XFP transceiver is one of thousands of fiber optic connectivity products available from L-com in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products. Features Operating Data Rate up to 11.3Gbps Distance Range 10Km Single 3.3V Power Supply and TTL Logic Inteface Pluggable SFP+ Duplex LC Connector Standard and Industrial Operating Temperature Compliant with MSA SFP Specification Application Operating Data Rate up to 11.3Gbps Distance Range 10km Pluggable XFP Duplex LC Connector Standard Operating Temperature MSA Compliant

The L-com FXC-XFP10GM-31-10 is an XFP form-factor transceiver, supporting 10G Ethernet/OC-192 data rates. The L-com FXC-XFP10GM-31-10 features a 1310 nm transmitter and supports 10 km links over single mode fiber. The FXC-XFP10GM-31-10 is an MSA-compliant transceiver, compatible with most switch and router platforms. The L-com FXC-XFP10GM-31-10 features digital diagnostics for performance monitoring of the transceiver. The L-com FXC-XFP10GM-31-10 XFP transceiver is one of thousands of fiber optic connectivity products available from L-com in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products.

Features

  • Operating Data Rate up to 11.3Gbps
  • Distance Range 10Km
  • Single 3.3V Power Supply and TTL Logic Inteface
  • Pluggable SFP+ Duplex LC Connector
  • Standard and Industrial Operating Temperature
  • Compliant with MSA SFP Specification

Application

  • Operating Data Rate up to 11.3Gbps
  • Distance Range 10km
  • Pluggable XFP Duplex LC Connector
  • Standard Operating Temperature
  • MSA Compliant
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Transceivers
Product Number FXC-XFP10GM-31-10
Product Name Fiber Optic Transceiver XFP 10G Ethernet/OC-192, 10 km reach, 1310 nm
Wavelength 1310 nm (13100 Å)
Unlock Full Specs
to access all available technical data

Similar Products

LightABLE 10G LM Series 4TRX, 12TX, and 12RX: Embedded transceiver with microcontroller -  - Molex Signal Tech Industrial Ltd.
Specs
Cable Type Multimode
Wavelength 850 nm (8500 Å)
Data Rate 10.31 Gbps
View Details
LR -100G - CFP-29B4-10D - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type LC
Packaging Type TRAY
Operating Temperature 32 to 158 F (0.0 to 70 C)
View Details