L-com, Inc. 1000Base -LX Mini-GBIC module (LC, SM, 10km) MOD-MGBIC-LX

Description
The MOD-MGBIC-LX is a Small Form Factor Pluggable (SFP) transceiver modules that is specifically designed for high performance integrated duplex data link over single mode optical fiber. These transceiver modules are compliant with the SFP Multisource Agreement (MSA) and hot pluggable. These modules offer an easy way to be installed in SFP MSA compliant ports at any time without the interruption of the host equipments operation. The MOD-MGBIC-LX SFP Mini-GBIC Gigabit Ethernet modules can be installed in PLANET Switch or Media Converter products with an SFP Mini-GBIC interface. The deployment distance can be extended from 100 meters (TP), to 10km (9/125) on the fiber side. Features Complies with the IEEE 802.3ab / 802.3z Gigabit Ethernet standard Industry standard small form pluggable (SFP) package 1 X 1000Mbps Duplex LC fiber port Class 1 laser product complies with EN 60825-1 Plug and Play Installation Single power supply 3.3V
Description
The MOD-MGBIC-LX is a Small Form Factor Pluggable (SFP) transceiver modules that is specifically designed for high performance integrated duplex data link over single mode optical fiber. These transceiver modules are compliant with the SFP Multisource Agreement (MSA) and hot pluggable. These modules offer an easy way to be installed in SFP MSA compliant ports at any time without the interruption of the host equipments operation. The MOD-MGBIC-LX SFP Mini-GBIC Gigabit Ethernet modules can be installed in PLANET Switch or Media Converter products with an SFP Mini-GBIC interface. The deployment distance can be extended from 100 meters (TP), to 10km (9/125) on the fiber side. Features Complies with the IEEE 802.3ab / 802.3z Gigabit Ethernet standard Industry standard small form pluggable (SFP) package 1 X 1000Mbps Duplex LC fiber port Class 1 laser product complies with EN 60825-1 Plug and Play Installation Single power supply 3.3V

Suppliers

Company
Product
Description
Supplier Links
1000Base -LX Mini-GBIC module (LC, SM, 10km) - MOD-MGBIC-LX - L-com, Inc.
North Andover, MA, United States
1000Base -LX Mini-GBIC module (LC, SM, 10km)
MOD-MGBIC-LX
1000Base -LX Mini-GBIC module (LC, SM, 10km) MOD-MGBIC-LX
The MOD-MGBIC-LX is a Small Form Factor Pluggable (SFP) transceiver modules that is specifically designed for high performance integrated duplex data link over single mode optical fiber. These transceiver modules are compliant with the SFP Multisource Agreement (MSA) and hot pluggable. These modules offer an easy way to be installed in SFP MSA compliant ports at any time without the interruption of the host equipments operation. The MOD-MGBIC-LX SFP Mini-GBIC Gigabit Ethernet modules can be installed in PLANET Switch or Media Converter products with an SFP Mini-GBIC interface. The deployment distance can be extended from 100 meters (TP), to 10km (9/125) on the fiber side. Features Complies with the IEEE 802.3ab / 802.3z Gigabit Ethernet standard Industry standard small form pluggable (SFP) package 1 X 1000Mbps Duplex LC fiber port Class 1 laser product complies with EN 60825-1 Plug and Play Installation Single power supply 3.3V

The MOD-MGBIC-LX is a Small Form Factor Pluggable (SFP) transceiver modules that is specifically designed for high performance integrated duplex data link over single mode optical fiber. These transceiver modules are compliant with the SFP Multisource Agreement (MSA) and hot pluggable. These modules offer an easy way to be installed in SFP MSA compliant ports at any time without the interruption of the host equipments operation. The MOD-MGBIC-LX SFP Mini-GBIC Gigabit Ethernet modules can be installed in PLANET Switch or Media Converter products with an SFP Mini-GBIC interface. The deployment distance can be extended from 100 meters (TP), to 10km (9/125) on the fiber side.

Features

  • Complies with the IEEE 802.3ab / 802.3z Gigabit Ethernet standard Industry standard small form pluggable (SFP) package
  • 1 X 1000Mbps Duplex LC fiber port
  • Class 1 laser product complies with EN 60825-1
  • Plug and Play Installation
  • Single power supply 3.3V
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Transceivers
Product Number MOD-MGBIC-LX
Product Name 1000Base -LX Mini-GBIC module (LC, SM, 10km)
Connector Type LC
Unlock Full Specs
to access all available technical data

Similar Products

SW -32G FC - XP-85B1-02D-5 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type LC
Packaging Type TRAY
Operating Temperature 32 to 158 F (0.0 to 70 C)
View Details
Fibre Optic Transceivers - 2836289 - RS Components, Ltd.
Specs
Connector Type LC
Wavelength 1310 nm (13100 Å)
Data Rate 1 Gbps
View Details
Ingiant Customized Gigabit Ethernet Optical Transceiver -  - JiuJiang Ingiant Technology Co., Ltd.
Specs
Cable Type Single mode
View Details