L-com, Inc. Fiber Optic Transceiver SFP+ 10G Ethernet, 300 m reach, 850 nm FXC-SFPP10G-85-SR

Description
The L-com FXC-SFPP10G-85-SR is an SFP+ form-factor transceiver, supporting 10G Ethernet data rates. The L-com FXC-SFPP10G-85-SR features a 850 nm transmitter and supports 300 m links over multimode fiber. The FXC-SFPP10G-85-SR is an MSA-compliant transceiver, compatible with most switch and router platforms. The L-com FXC-SFPP10G-85-SR features digital diagnostics for performance monitoring of the transceiver. The L-com FXC-SFPP10G-85-SR SFP+ transceiver is one of thousands of fiber optic connectivity products available from L-com in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products. Features Operating Data Rate up to 11.3Gbps Distance Range 300m Single 3.3V Power Supply and TTL Logic Inteface Pluggable SFP+ Duplex LC Connector Standard Operating Temperature Compliant with MSA SFP Specification Application Operating Data Rate up to 10.3125Gbps Distance Range 300m Pluggable SFP+ Duplex LC Connector Standard Operating Temperature MSA Compliant
Datasheet
Description
The L-com FXC-SFPP10G-85-SR is an SFP+ form-factor transceiver, supporting 10G Ethernet data rates. The L-com FXC-SFPP10G-85-SR features a 850 nm transmitter and supports 300 m links over multimode fiber. The FXC-SFPP10G-85-SR is an MSA-compliant transceiver, compatible with most switch and router platforms. The L-com FXC-SFPP10G-85-SR features digital diagnostics for performance monitoring of the transceiver. The L-com FXC-SFPP10G-85-SR SFP+ transceiver is one of thousands of fiber optic connectivity products available from L-com in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products. Features Operating Data Rate up to 11.3Gbps Distance Range 300m Single 3.3V Power Supply and TTL Logic Inteface Pluggable SFP+ Duplex LC Connector Standard Operating Temperature Compliant with MSA SFP Specification Application Operating Data Rate up to 10.3125Gbps Distance Range 300m Pluggable SFP+ Duplex LC Connector Standard Operating Temperature MSA Compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Transceiver SFP+ 10G Ethernet, 300 m reach, 850 nm - FXC-SFPP10G-85-SR - L-com, Inc.
North Andover, MA, United States
Fiber Optic Transceiver SFP+ 10G Ethernet, 300 m reach, 850 nm
FXC-SFPP10G-85-SR
Fiber Optic Transceiver SFP+ 10G Ethernet, 300 m reach, 850 nm FXC-SFPP10G-85-SR
The L-com FXC-SFPP10G-85-SR is an SFP+ form-factor transceiver, supporting 10G Ethernet data rates. The L-com FXC-SFPP10G-85-SR features a 850 nm transmitter and supports 300 m links over multimode fiber. The FXC-SFPP10G-85-SR is an MSA-compliant transceiver, compatible with most switch and router platforms. The L-com FXC-SFPP10G-85-SR features digital diagnostics for performance monitoring of the transceiver. The L-com FXC-SFPP10G-85-SR SFP+ transceiver is one of thousands of fiber optic connectivity products available from L-com in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products. Features Operating Data Rate up to 11.3Gbps Distance Range 300m Single 3.3V Power Supply and TTL Logic Inteface Pluggable SFP+ Duplex LC Connector Standard Operating Temperature Compliant with MSA SFP Specification Application Operating Data Rate up to 10.3125Gbps Distance Range 300m Pluggable SFP+ Duplex LC Connector Standard Operating Temperature MSA Compliant

The L-com FXC-SFPP10G-85-SR is an SFP+ form-factor transceiver, supporting 10G Ethernet data rates. The L-com FXC-SFPP10G-85-SR features a 850 nm transmitter and supports 300 m links over multimode fiber. The FXC-SFPP10G-85-SR is an MSA-compliant transceiver, compatible with most switch and router platforms. The L-com FXC-SFPP10G-85-SR features digital diagnostics for performance monitoring of the transceiver. The L-com FXC-SFPP10G-85-SR SFP+ transceiver is one of thousands of fiber optic connectivity products available from L-com in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products.

Features

  • Operating Data Rate up to 11.3Gbps
  • Distance Range 300m
  • Single 3.3V Power Supply and TTL Logic Inteface
  • Pluggable SFP+ Duplex LC Connector
  • Standard Operating Temperature
  • Compliant with MSA SFP Specification

Application

  • Operating Data Rate up to 10.3125Gbps
  • Distance Range 300m
  • Pluggable SFP+ Duplex LC Connector
  • Standard Operating Temperature
  • MSA Compliant
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Transceivers
Product Number FXC-SFPP10G-85-SR
Product Name Fiber Optic Transceiver SFP+ 10G Ethernet, 300 m reach, 850 nm
Wavelength 850 nm (8500 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Ingiant Single Channel Gigabit Ethernet Optical Transceiver -  - JiuJiang Ingiant Technology Co., Ltd.
Specs
Cable Type Single mode
View Details
Fiber Optic Converters & Transceivers - MC2-K-P-2-E - TE Connectivity
Specs
Operating Temperature 32 to 158 F (0.0 to 70 C)
View Details
Fibre Optic Transceivers - 2844775 - RS Components, Ltd.
Specs
Connector Type LC
Data Rate 1 Gbps
View Details